Littelfuse, Inc. 100V - 1700V N-Channel Depletion Mode Power MOSFETs IXTA1R6N100D2HV

Description
As opposed to the enhancement-mode MOSFETs, these depletion-mode devices operate in a ‘normally-on’ mode, requiring zero turn-on voltage at the gate terminal. With blocking voltages up to 1700V and low drain-to-source resistances they provide simplified control and reduced power dissipation in systems that are continuously “on” (emergency or burglar alarms, for instance). Normally on operation Linear mode tolerant Low RDS(on) Useable body diode Internal standard packages UL 94 V-0 Flammability qualified (molding epoxies)
Datasheet
Description
As opposed to the enhancement-mode MOSFETs, these depletion-mode devices operate in a ‘normally-on’ mode, requiring zero turn-on voltage at the gate terminal. With blocking voltages up to 1700V and low drain-to-source resistances they provide simplified control and reduced power dissipation in systems that are continuously “on” (emergency or burglar alarms, for instance). Normally on operation Linear mode tolerant Low RDS(on) Useable body diode Internal standard packages UL 94 V-0 Flammability qualified (molding epoxies)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V - 1700V N-Channel Depletion Mode Power MOSFETs - IXTA1R6N100D2HV - Littelfuse, Inc.
Rosemont, IL, United States
100V - 1700V N-Channel Depletion Mode Power MOSFETs
IXTA1R6N100D2HV
100V - 1700V N-Channel Depletion Mode Power MOSFETs IXTA1R6N100D2HV
As opposed to the enhancement-mode MOSFETs, these depletion-mode devices operate in a ‘normally-on’ mode, requiring zero turn-on voltage at the gate terminal. With blocking voltages up to 1700V and low drain-to-source resistances they provide simplified control and reduced power dissipation in systems that are continuously “on” (emergency or burglar alarms, for instance). Normally on operation Linear mode tolerant Low RDS(on) Useable body diode Internal standard packages UL 94 V-0 Flammability qualified (molding epoxies)

As opposed to the enhancement-mode MOSFETs, these depletion-mode devices operate in a ‘normally-on’ mode, requiring zero turn-on voltage at the gate terminal. With blocking voltages up to 1700V and low drain-to-source resistances they provide simplified control and reduced power dissipation in systems that are continuously “on” (emergency or burglar alarms, for instance). Normally on operation Linear mode tolerant Low RDS(on) Useable body diode Internal standard packages UL 94 V-0 Flammability qualified (molding epoxies)

Supplier's Site Datasheet
Mosfet, 1.6A, 1Kv, 100W, To-263Hv Rohs Compliant Littelfuse - 29AK0455 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, 1.6A, 1Kv, 100W, To-263Hv Rohs Compliant Littelfuse
29AK0455
Mosfet, 1.6A, 1Kv, 100W, To-263Hv Rohs Compliant Littelfuse 29AK0455
MOSFET, 1.6A, 1KV, 100W, TO-263HV ROHS COMPLIANT: YES

MOSFET, 1.6A, 1KV, 100W, TO-263HV ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTA1R6N100D2HV 29AK0455
Product Name 100V - 1700V N-Channel Depletion Mode Power MOSFETs Mosfet, 1.6A, 1Kv, 100W, To-263Hv Rohs Compliant Littelfuse
Polarity N-Channel
Unlock Full Specs
to access all available technical data