The IXTA1N170DHV is a depletion mode N-channel MOSFET rated for 1700 V drain-source voltage, designed for applications such as audio amplifiers, start-up circuits, protection circuits, ramp generators, current regulators, and active loads. It is packaged in a TO-263HV (IXTA) case, weighing 2.5 g, with a maximum junction temperature of 150°C and a maximum power dissipation of 290 W at 25°C. The on-resistance is no greater than 16 Ω at a drain current of 0.5 A, and the gate-source threshold voltage ranges from -2.5 V to -4.5 V. The molding epoxies meet UL94V-0 flammability classification. The device features normally-on operation and is rated for continuous gate-source voltage of ±20 V.
Depletion mode MOSFETs, unlike the regular enhancement type MOSFETs, require a negative gate bias to turn off. Consequently they remain on at or above zero gate bias voltage but otherwise have similar MOSFET like characteristics. They are suitable for level shifting, solid state relays, current regulators, and active loads. Normally on operation Linear mode tolerant Internal standard packages UL 94 V-0 Flammability qualified (molding epoxies)
MOSFET, N-CH, 1.7KV, 1A, TO-263HV; Channel Type:N Channel; Drain Source Voltage Vds:1.7kV; Continuous Drain Current Id:1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:- RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTA1N170DHV | 03AH1260 |
| Product Name | 500V - 1700V N-Channel Depletion Mode Power MOSFETs | Mosfet, N-Ch, 1.7Kv, 1A, To-263Hv; Channel Type Littelfuse |
| Polarity | N-Channel |