The IXTA160N10T is an N-channel enhancement mode MOSFET designed for high-current switching applications such as automotive systems, motor drives, and 48V power bus architectures. It is packaged in a TO-263 case with a drain tab and weighs 2.5 g. The device has a drain-source breakdown voltage of 100 V and a continuous drain current rating of 160 A at 25°C, with a maximum junction temperature of 175°C. Its on-resistance is rated at a maximum of 7.0 mΩ at 10 V gate-source voltage and 25 A drain current. The MOSFET is avalanche-rated, features an ultra-low RDS(on), fast intrinsic diode, and low package inductance. It meets IEC 60286-3 for soldering and operates reliably under RoHS compliance. The device supports a transient gate-source voltage of ±30 V and has a gate-source threshold voltage range of 2.5 to 4.5 V.
Trench Gate Power MOSFETs are ideally suited for low voltage/ high current applications, requiring an exceedingly low RDS(on), thus guaranteeing very low power Dissipation. This, combined with wide ranging operating junction temperature from -40 °C to 175 °C make them suitable candidates for automobile applications and other similar demanding applications in harsh environments. Advantages: Easy to Mount Space Savings High power density International Standard Packages Low RDS(ON) Avalanche rated High Current Handling Capability Fast Intrinsic Rectifier
Power Field-Effect Transistor, Product overview: IXTA160N10T from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTA160N10T can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTA160N10T | 278-IXTA160N10T |
| Product Name | 55V - 300V Trench Gate Power MOSFETs with HiPerFET™ Options | MOSFET Transistor |
| Polarity | N-Channel |