The IXTA150N15X4 is an N-channel enhancement mode MOSFET designed for high-power switch-mode and resonant-mode power supplies, DC-DC converters, PFC circuits, and motor drives. It is packaged in a TO-263 (7-lead) surface-mount case with a weight of 3.0 g. The device has a drain-source breakdown voltage of 150 V, a continuous drain current of 150 A at 25°C, and a maximum on-state resistance of 6.9 mΩ at 10 V gate-source voltage. It is rated for junction temperatures from -55°C to 175°C, with a power dissipation of 480 W at 25°C case temperature. The MOSFET is avalanche rated and exhibits low gate charge and low package inductance. It meets RoHS standards and is configured for easy mounting with a drain tab connected to the drain terminal.
These devices are developed using a charge compensation principle and proprietary process technology, resulting in Power MOSFETs with significantly reduced resistance RDS(on) and gate charge Qg. A low on-state resistance reduces the conduction losses; it also lowers the energy stored in the output capacitance, minimizing the switching losses. A low gate charge results in higher efficiency at light loads as well as lower gate drive requirements. In addition, these MOSFETs are avalanche rated and exhibit a superior dv/dt performance. Also due to the positive temperature coefficient of their on-state resistance, they can be operated in parallel to meet higher current requirements. Low on-resistance RDS(ON) and gate charge Qg dv/dt ruggedness Avalanche capability International standard packages
X4-Class Power MOSFET Product overview: IXTA150N15X4 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTA150N15X4 can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTA150N15X4 | 278-IXTA150N15X4 |
| Product Name | Power Semiconductors & Control ICs - MOSFETs (Si/SiC) - N-Channel Ultra Junction - Series: X4-Class - IXTA150N15X4 | MOSFET Transistor |
| Polarity | N-Channel |