Littelfuse, Inc. -50V to -200V P-Channel Power MOSFETs IXTA140P05T

Description
Trench P-Channel MOSFETs are well suited for ‘high side’ switching applications where a simple drive circuit referenced to ground can be employed, avoiding additional ‘high side’ driver circuitry commonly involved when using an N-Channel MOSFET. This enables designers to reduce component count, thereby improving drive circuit simplicity and over-all component cost structure. Furthermore, it allows for the design of a complementary power output stage with a corresponding N-Channel MOSFET, for a power half bridge stage paired with a simple drive circuit. Advantages: Low gate charge resulting in simple drive requirement High power density Fast switching Fast intrinsic diode Low Qg and RDSon Avalanche rated Extended FBSOA International standard packages
Request a Quote
Description
Trench P-Channel MOSFETs are well suited for ‘high side’ switching applications where a simple drive circuit referenced to ground can be employed, avoiding additional ‘high side’ driver circuitry commonly involved when using an N-Channel MOSFET. This enables designers to reduce component count, thereby improving drive circuit simplicity and over-all component cost structure. Furthermore, it allows for the design of a complementary power output stage with a corresponding N-Channel MOSFET, for a power half bridge stage paired with a simple drive circuit. Advantages: Low gate charge resulting in simple drive requirement High power density Fast switching Fast intrinsic diode Low Qg and RDSon Avalanche rated Extended FBSOA International standard packages
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXTA140P05T is a P-channel enhancement mode MOSFET in a TO-263 AA package, designed for high-side switching and high-power density applications. It has a drain-source voltage rating of -50 V and a continuous drain current of -140 A at 25°C. The device features a maximum on-state resistance of 9 mΩ at -10 V gate-source voltage and -70 A drain current, and is avalanche rated with an extended forward bias safe operating area. Its gate charge is 200 nC, and it includes a fast intrinsic diode with a forward voltage of -1.3 V at -70 A. The thermal resistance junction-to-case is 0.42 °C/W. The part operates from -55°C to 150°C and meets international standard package dimensions.

Datasheet Summary
Powered by GS/AI

The IXTA140P05T is a P-channel enhancement mode MOSFET in a TO-263 AA package, designed for high-side switching and high-power density applications. It has a drain-source voltage rating of -50 V and a continuous drain current of -140 A at 25°C. The device features a maximum on-state resistance of 9 mΩ at -10 V gate-source voltage and -70 A drain current, and is avalanche rated with an extended forward bias safe operating area. Its gate charge is 200 nC, and it includes a fast intrinsic diode with a forward voltage of -1.3 V at -70 A. The thermal resistance junction-to-case is 0.42 °C/W. The part operates from -55°C to 150°C and meets international standard package dimensions.

Suppliers

Company
Product
Description
Supplier Links
-50V to -200V P-Channel Power MOSFETs - IXTA140P05T - Littelfuse, Inc.
Rosemont, IL, United States
-50V to -200V P-Channel Power MOSFETs
IXTA140P05T
-50V to -200V P-Channel Power MOSFETs IXTA140P05T
Trench P-Channel MOSFETs are well suited for ‘high side’ switching applications where a simple drive circuit referenced to ground can be employed, avoiding additional ‘high side’ driver circuitry commonly involved when using an N-Channel MOSFET. This enables designers to reduce component count, thereby improving drive circuit simplicity and over-all component cost structure. Furthermore, it allows for the design of a complementary power output stage with a corresponding N-Channel MOSFET, for a power half bridge stage paired with a simple drive circuit. Advantages: Low gate charge resulting in simple drive requirement High power density Fast switching Fast intrinsic diode Low Qg and RDSon Avalanche rated Extended FBSOA International standard packages

Trench P-Channel MOSFETs are well suited for ‘high side’ switching applications where a simple drive circuit referenced to ground can be employed, avoiding additional ‘high side’ driver circuitry commonly involved when using an N-Channel MOSFET. This enables designers to reduce component count, thereby improving drive circuit simplicity and over-all component cost structure. Furthermore, it allows for the design of a complementary power output stage with a corresponding N-Channel MOSFET, for a power half bridge stage paired with a simple drive circuit. Advantages: Low gate charge resulting in simple drive requirement High power density Fast switching Fast intrinsic diode Low Qg and RDSon Avalanche rated Extended FBSOA International standard packages

Supplier's Site Datasheet
Singapore, Singapore
P-Channel 50V 140A TO-220 MOSFET Transistor
278-IXTA140P05T
P-Channel 50V 140A TO-220 MOSFET Transistor 278-IXTA140P05T
P-Channel MOSFET, 50V, 140A, TO-220 Product overview: IXTA140P05T from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 50V, 140A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 140A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTA140P05T can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 50V, 140A, TO-220 Product overview: IXTA140P05T from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 50V, 140A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 140A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTA140P05T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, P-Ch, 50V, 140A, To-263Aa Rohs Compliant Ixys Semiconductor - 71AH4565 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 50V, 140A, To-263Aa Rohs Compliant Ixys Semiconductor
71AH4565
Mosfet, P-Ch, 50V, 140A, To-263Aa Rohs Compliant Ixys Semiconductor 71AH4565
MOSFET, P-CH, 50V, 140A, TO-263AA ROHS COMPLIANT: YES

MOSFET, P-CH, 50V, 140A, TO-263AA ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTA140P05T 278-IXTA140P05T 71AH4565
Product Name -50V to -200V P-Channel Power MOSFETs P-Channel 50V 140A TO-220 MOSFET Transistor Mosfet, P-Ch, 50V, 140A, To-263Aa Rohs Compliant Ixys Semiconductor
Polarity P-Channel
Unlock Full Specs
to access all available technical data