Littelfuse, Inc. 55V - 300V Trench Gate Power MOSFETs with HiPerFET™ Options IXTA130N10T

Description
Trench Gate Power MOSFETs are ideally suited for low voltage/ high current applications, requiring an exceedingly low RDS(on), thus guaranteeing very low power Dissipation. This, combined with wide ranging operating junction temperature from -40 °C to 175 °C make them suitable candidates for automobile applications and other similar demanding applications in harsh environments. Advantages: Easy to Mount Space Savings High power density International Standard Packages Low RDS(ON) Avalanche rated High Current Handling Capability Fast Intrinsic Rectifier
Request a Quote Datasheet
Description
Trench Gate Power MOSFETs are ideally suited for low voltage/ high current applications, requiring an exceedingly low RDS(on), thus guaranteeing very low power Dissipation. This, combined with wide ranging operating junction temperature from -40 °C to 175 °C make them suitable candidates for automobile applications and other similar demanding applications in harsh environments. Advantages: Easy to Mount Space Savings High power density International Standard Packages Low RDS(ON) Avalanche rated High Current Handling Capability Fast Intrinsic Rectifier
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
55V - 300V Trench Gate Power MOSFETs with HiPerFET™ Options - IXTA130N10T - Littelfuse, Inc.
Rosemont, IL, United States
55V - 300V Trench Gate Power MOSFETs with HiPerFET™ Options
IXTA130N10T
55V - 300V Trench Gate Power MOSFETs with HiPerFET™ Options IXTA130N10T
Trench Gate Power MOSFETs are ideally suited for low voltage/ high current applications, requiring an exceedingly low RDS(on), thus guaranteeing very low power Dissipation. This, combined with wide ranging operating junction temperature from -40 °C to 175 °C make them suitable candidates for automobile applications and other similar demanding applications in harsh environments. Advantages: Easy to Mount Space Savings High power density International Standard Packages Low RDS(ON) Avalanche rated High Current Handling Capability Fast Intrinsic Rectifier

Trench Gate Power MOSFETs are ideally suited for low voltage/ high current applications, requiring an exceedingly low RDS(on), thus guaranteeing very low power Dissipation. This, combined with wide ranging operating junction temperature from -40 °C to 175 °C make them suitable candidates for automobile applications and other similar demanding applications in harsh environments. Advantages: Easy to Mount Space Savings High power density International Standard Packages Low RDS(ON) Avalanche rated High Current Handling Capability Fast Intrinsic Rectifier

Supplier's Site Datasheet
Singapore, Singapore
MOSFET Transistor
278-IXTA130N10T
MOSFET Transistor 278-IXTA130N10T
Power Field-Effect Transistor, Product overview: IXTA130N10T from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTA130N10T can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: IXTA130N10T from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTA130N10T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 100V, 130A, To-263; Channel Type Littelfuse - 03AH1288 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 130A, To-263; Channel Type Littelfuse
03AH1288
Mosfet, N-Ch, 100V, 130A, To-263; Channel Type Littelfuse 03AH1288
MOSFET, N-CH, 100V, 130A, TO-263; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:130A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes

MOSFET, N-CH, 100V, 130A, TO-263; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:130A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTA130N10T 278-IXTA130N10T 03AH1288
Product Name 55V - 300V Trench Gate Power MOSFETs with HiPerFET™ Options MOSFET Transistor Mosfet, N-Ch, 100V, 130A, To-263; Channel Type Littelfuse
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD19503KCS 80V, 7.6mOhm, N-Channel TO-220 NexFET™ Power MOSFET - CSD19503KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 80 volts
IDSS 113000 milliamps
View Details
7 suppliers
MOSFETs - 2139202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type X2-DFN
View Details
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMCQ120R160M1T - AIMCQ120R160M1T - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2625ALS - 922460-2SK2625ALS - Win Source Electronics
Specs
Polarity N-Channel
TJ 150 C (302 F)
Package Type TO-220; SOT3; TO-220FI(LS)
View Details