Littelfuse, Inc. Mosfet, P-Ch, 500V, 10A, To-263Aa; Channel Type Littelfuse IXTA10P50P-TRL

Description
MOSFET, P-CH, 500V, 10A, TO-263AA; Channel Type:P Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:10A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes
Description
MOSFET, P-CH, 500V, 10A, TO-263AA; Channel Type:P Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:10A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mosfet, P-Ch, 500V, 10A, To-263Aa; Channel Type Littelfuse - 50AJ8017 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 500V, 10A, To-263Aa; Channel Type Littelfuse
50AJ8017
Mosfet, P-Ch, 500V, 10A, To-263Aa; Channel Type Littelfuse 50AJ8017
MOSFET, P-CH, 500V, 10A, TO-263AA; Channel Type:P Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:10A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes

MOSFET, P-CH, 500V, 10A, TO-263AA; Channel Type:P Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:10A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 50AJ8017
Product Name Mosfet, P-Ch, 500V, 10A, To-263Aa; Channel Type Littelfuse
IDSS 10000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

CSD25211W1015 P-Channel NexFET? Power MOSFET - CSD25211W1015 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.0330 ohms
View Details
7 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ALD210814PCL - Shenzhen Shengyu Electronics Technology Limited
Specs
V(BR)DSS 10.6 volts
IDSS 80 milliamps
Packing Method Tube; Tube
View Details
2 suppliers
MOSFETs - 1333356P - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
Package Type DFN
View Details