The IXTA102N15T is an N-channel enhancement mode MOSFET rated for 150 V drain-source voltage and 102 A continuous drain current, with a maximum on-resistance of 18 mΩ at 25°C. It is packaged in a TO-263 case, weighing 2.5 g, and is avalanche rated with a single-pulse energy dissipation of 750 mJ at 25°C. The device supports junction temperatures from -55°C to 175°C and has a thermal resistance from junction to case of 0.33°C/W. It meets the requirements for high-power switching applications including DC-DC converters, battery chargers, and AC motor drives, and is designed for easy mounting with space and power density advantages. The part is compliant with international standard packages and features a fast intrinsic rectifier with a forward voltage of 1.3 V at 100 A.
Trench Gate Power MOSFETs are ideally suited for low voltage/ high current applications, requiring an exceedingly low RDS(on), thus guaranteeing very low power Dissipation. This, combined with wide ranging operating junction temperature from -40 °C to 175 °C make them suitable candidates for automobile applications and other similar demanding applications in harsh environments. Advantages: Easy to Mount Space Savings High power density International Standard Packages Low RDS(ON) Avalanche rated High Current Handling Capability Fast Intrinsic Rectifier
Power Field-Effect Transistor, Product overview: IXTA102N15T from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTA102N15T can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTA102N15T | 278-IXTA102N15T |
| Product Name | 55V - 300V Trench Gate Power MOSFETs with HiPerFET™ Options | MOSFET Transistor |
| Polarity | N-Channel |