The IXTA08N120P is an N-channel enhancement mode Power MOSFET rated for 1200 V drain-source voltage and 0.8 A continuous drain current, designed for high-voltage switching applications such as switch-mode power supplies, motor drives, and pulse power circuits. It is packaged in a TO-263 surface-mount case measuring 10.66 mm by 9.65 mm, with a weight of 2.5 g. The device has a maximum on-resistance of 25 Ω at 25°C and is avalanche rated with an energy rating of 80 mJ. It features a low gate charge of 14 nC and low package inductance, supporting fast switching. The operating junction temperature ranges from -55°C to 150°C, with a maximum lead temperature of 260°C for soldering. The part meets international standard package requirements and is rated for a transient gate-source voltage of ±40 V. It is qualified to AEC-Q200 standards.
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance
Power Field-Effect Transistor, 0.8A I(D), 1200V, 25ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB, TO-263, 3 PIN Product overview: IXTA08N120P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 0.8A, 1200V, 25ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.8A, 1200V, 25ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTA08N120P can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTA08N120P | 278-IXTA08N120P |
| Product Name | 100V - 1200V N-Channel Standard Power MOSFETs | N-Channel 0.8A 1200V 25ohm MOSFET Transistor |
| Polarity | N-Channel |