Littelfuse, Inc. Enhancement Mode IXSJ43N120R1

Description
The high-performance ceramic substrate based isolated package offers inherent isolation, higher thermal conductivity and reduces thermal resistance junction-to-heatsink while remaining industry standard footprint compatible. These SiC MOSFETs are engineered to reduce the on-state resistance, to minimize the power losses, while maintaining excellent switching performance. This makes them ideal for high-frequency, and high-efficiency power-management applications like DC/DC converter, switch mode power supplies, induction heating and motor drives. 1200V with low RDS(on) = 36 mΩ SiC MOSFET Technology with 0/+15..+18 V gate drive High-performance ceramic based isolated package Isolation voltage 2500 VAC (RMS), 1 minute Low input capacitance 2453 pF Industry standard package outline
Datasheet
Description
The high-performance ceramic substrate based isolated package offers inherent isolation, higher thermal conductivity and reduces thermal resistance junction-to-heatsink while remaining industry standard footprint compatible. These SiC MOSFETs are engineered to reduce the on-state resistance, to minimize the power losses, while maintaining excellent switching performance. This makes them ideal for high-frequency, and high-efficiency power-management applications like DC/DC converter, switch mode power supplies, induction heating and motor drives. 1200V with low RDS(on) = 36 mΩ SiC MOSFET Technology with 0/+15..+18 V gate drive High-performance ceramic based isolated package Isolation voltage 2500 VAC (RMS), 1 minute Low input capacitance 2453 pF Industry standard package outline
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enhancement Mode - IXSJ43N120R1 - Littelfuse, Inc.
Rosemont, IL, United States
Enhancement Mode
IXSJ43N120R1
Enhancement Mode IXSJ43N120R1
The high-performance ceramic substrate based isolated package offers inherent isolation, higher thermal conductivity and reduces thermal resistance junction-to-heatsink while remaining industry standard footprint compatible. These SiC MOSFETs are engineered to reduce the on-state resistance, to minimize the power losses, while maintaining excellent switching performance. This makes them ideal for high-frequency, and high-efficiency power-management applications like DC/DC converter, switch mode power supplies, induction heating and motor drives. 1200V with low RDS(on) = 36 mΩ SiC MOSFET Technology with 0/+15..+18 V gate drive High-performance ceramic based isolated package Isolation voltage 2500 VAC (RMS), 1 minute Low input capacitance 2453 pF Industry standard package outline

The high-performance ceramic substrate based isolated package offers inherent isolation, higher thermal conductivity and reduces thermal resistance junction-to-heatsink while remaining industry standard footprint compatible. These SiC MOSFETs are engineered to reduce the on-state resistance, to minimize the power losses, while maintaining excellent switching performance. This makes them ideal for high-frequency, and high-efficiency power-management applications like DC/DC converter, switch mode power supplies, induction heating and motor drives. 1200V with low RDS(on) = 36 mΩ SiC MOSFET Technology with 0/+15..+18 V gate drive High-performance ceramic based isolated package Isolation voltage 2500 VAC (RMS), 1 minute Low input capacitance 2453 pF Industry standard package outline

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXSJ43N120R1
Product Name Enhancement Mode
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFL024NTR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type SOT223; TO-261-4, TO-261AA
Transistor Grade / Operating Range Automotive
View Details
7 suppliers
Dual N-Channel and Dual P-Channel Matched MOSFET Pair - ALD1105SBL - Advanced Linear Devices, Inc.
Specs
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
IDSS -2 to 4.8 milliamps
View Details
3 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK755R2-40B,127 - 1025244-BUK755R2-40B,127 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 203000 milliwatts
View Details
4 suppliers
MOSFETs - 1221508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Soic
View Details