Littelfuse, Inc. Enhancement Mode IXSJ25N120R1

Description
The high-performance ceramic substrate based isolated package offers inherent isolation, higher thermal conductivity and reduces thermal resistance junction-to-heatsink while remaining industry standard footprint compatible. These SiC MOSFETs are engineered to reduce the on-state resistance, to minimize the power losses, while maintaining excellent switching performance. This makes them ideal for high-frequency, and high-efficiency power-management applications like DC/DC converter, switch mode power supplies, induction heating and motor drives. 1200V with low RDS(on) = 62 mΩ SiC MOSFET Technology with 0/+15..+18 V gate drive High-performance ceramic based isolated package Isolation voltage 2500 VAC (RMS), 1 minute Low input capacitance 1498 pF Industry standard package outline
Datasheet
Description
The high-performance ceramic substrate based isolated package offers inherent isolation, higher thermal conductivity and reduces thermal resistance junction-to-heatsink while remaining industry standard footprint compatible. These SiC MOSFETs are engineered to reduce the on-state resistance, to minimize the power losses, while maintaining excellent switching performance. This makes them ideal for high-frequency, and high-efficiency power-management applications like DC/DC converter, switch mode power supplies, induction heating and motor drives. 1200V with low RDS(on) = 62 mΩ SiC MOSFET Technology with 0/+15..+18 V gate drive High-performance ceramic based isolated package Isolation voltage 2500 VAC (RMS), 1 minute Low input capacitance 1498 pF Industry standard package outline
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enhancement Mode - IXSJ25N120R1 - Littelfuse, Inc.
Rosemont, IL, United States
Enhancement Mode
IXSJ25N120R1
Enhancement Mode IXSJ25N120R1
The high-performance ceramic substrate based isolated package offers inherent isolation, higher thermal conductivity and reduces thermal resistance junction-to-heatsink while remaining industry standard footprint compatible. These SiC MOSFETs are engineered to reduce the on-state resistance, to minimize the power losses, while maintaining excellent switching performance. This makes them ideal for high-frequency, and high-efficiency power-management applications like DC/DC converter, switch mode power supplies, induction heating and motor drives. 1200V with low RDS(on) = 62 mΩ SiC MOSFET Technology with 0/+15..+18 V gate drive High-performance ceramic based isolated package Isolation voltage 2500 VAC (RMS), 1 minute Low input capacitance 1498 pF Industry standard package outline

The high-performance ceramic substrate based isolated package offers inherent isolation, higher thermal conductivity and reduces thermal resistance junction-to-heatsink while remaining industry standard footprint compatible. These SiC MOSFETs are engineered to reduce the on-state resistance, to minimize the power losses, while maintaining excellent switching performance. This makes them ideal for high-frequency, and high-efficiency power-management applications like DC/DC converter, switch mode power supplies, induction heating and motor drives. 1200V with low RDS(on) = 62 mΩ SiC MOSFET Technology with 0/+15..+18 V gate drive High-performance ceramic based isolated package Isolation voltage 2500 VAC (RMS), 1 minute Low input capacitance 1498 pF Industry standard package outline

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXSJ25N120R1
Product Name Enhancement Mode
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

CSD18509Q5B 40V, N-Channel NexFET(TM) Power MOSFET, CSD18509Q5B - CSD18509Q5BT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0017 ohms
View Details
9 suppliers
Single FETs, MOSFETs - AUIRFB3806-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114804APCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers