Industrial grade, single switch SiC MOSFETs exhibiting good power cycling characteristics and very fast, low-losses switching behavior. These MOSFETs are recommended for use in high-speed industrial switch mode power supplies. 1200 V with low RDS(on) = 30 mΩ SiC MOSFET technology with -3/+15...+18 V gate drive Low input capacitance Ciss = 3000 pF Maximum virtual junction temperature of Tvj = 175 ⁰C Ultra-fast intrinsic body diode with trr = 45.5 ns Kelvin source connection
| Littelfuse, Inc. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXSH80N120L2KHV |
| Product Name | Enhancement Mode |
| MOSFET Operating Mode | Enhancement |