The IXKN75N60C is a 600 V, 75 A N-channel enhancement mode MOSFET in a miniBLOC SOT-227 B package, measuring 31.50-31.88 mm by 37.80-38.23 mm. It features a maximum on-resistance of 36 mΩ at 10 V gate voltage and 90 °C, and a thermal resistance from junction to case of 0.22 K/W. The device is avalanche rated for unclamped inductive switching with a single-pulse energy rating of 1.8 J and supports a peak drain current of 250 A. It has an isolated copper base, low input and output capacitance for reduced EMI, and an AlN ceramic substrate for high power dissipation. Operating junction temperature ranges from -55 °C to 150 °C, with a maximum mounting torque of 1.5 Nm. The part meets international standard SOT-227 and is qualified for use in switched-mode power supplies, power factor correction, and welding applications.
These Power MOSFETs based on Super Junction technology feature the lowest RDS(on) in 600V-800V class MOSFETs. Internal DCB isolation simplifies assembly and reduces thermal resistance from junction to heat sink. These devices are Avalanche rated, thereby guaranteeing rugged operation. Advantages: Easy assembly Space savings High power density (1) CoolMOS™ is a trademark of Infineon Technologies AG. Silicon chip on Direct-Copper-Bond substrate 3rd generation CoolMOS™(1) power MOSFET Enhanced total power density Low thermal resistance
600V 75A N-Ch MOSFET, 0.036Ω Rds(on), 4-Pin Product overview: IXKN75N60C from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXKN75N60C can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXKN75N60C | 278-IXKN75N60C |
| Product Name | 600V - 800V N-Channel Super Junction Power MOSFETs | 600V 75A MOSFET Transistor |
| Polarity | N-Channel |