The IXFY36N20X3 is an N-channel enhancement mode MOSFET designed for switch-mode and resonant-mode power supplies, DC-DC converters, PFC circuits, and motor drives. It is packaged in a TO-252 case with a drain tab, measuring 0.35 g in weight. The device has a maximum drain-source voltage of 200 V, a continuous drain current of 36 A at 25°C, and a maximum on-state resistance of 45 mΩ at VGS = 10 V and ID = 18 A. It is rated for avalanche energy of 300 mJ and has a transient thermal impedance of 0.73 °C/W from junction to case. The MOSFET is avalanche-rated, features low package inductance, and meets the AEC-Q200 qualification standard. Its gate-source voltage range is ±20 V continuous and ±30 V transient.
Developed using a charge compensation principle and proprietary process technology, these Ultra Junction MOSFETs provide the best-in-class Figure of Merit (on-resistance times gate charge), which translates into lowest conduction and switching losses. They exhibit the lowest on-state resistances in the industry. With low reverse recovery charge and time, the body diodes are capable of removing all the leftover energies during high-speed switching to avoid device failure and achieve high efficiency. Moreover, these new devices are avalanche capable and exhibit a superior dv/dt performance as well. They are robust against device failure caused by voltage spikes and accidental turn-on of parasitic bipolar transistors inherent in the MOSFET structure. As such these rugged devices require fewer snubbers and can be used in both hard and soft switching power converters. Lowest on-resistance RDS(ON) and gate charge Qg Fast soft recovery body diode dv/dt ruggedness Superior avalanche capability International standard packages
Trans MOSFET N-CH 200V 36A 3-Pin(2+Tab) TO-252AA Product overview: IXFY36N20X3 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 36A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFY36N20X3 can be used for catalog matching and distributor lookup.
MOSFET, N-CH, 200V, 36A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:36A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFY36N20X3 | 278-IXFY36N20X3 | 03AH1032 |
| Product Name | 150V - 650V N-Channel Ultra Junction Power MOSFETs with HiPerFET™ Options | 200V 36A MOSFET Transistor | Mosfet, N-Ch, 200V, 36A, To-252; Channel Type Littelfuse |
| Polarity | N-Channel | ||
| Package Type | TO-252 (DPAK); TO-252 | TO-3 | |
| MOSFET Operating Mode | Enhancement | ||
| V(BR)DSS | 200 volts |