The IXFY30N25X3 is an N-channel enhancement mode power MOSFET designed for switch-mode and resonant-mode power supplies, DC-DC converters, PFC circuits, and motor drives. It is packaged in a TO-252 case with a drain tab, measuring 6.50 mm in length. The device has a drain-source breakdown voltage of 250 V, a continuous drain current rating of 30 A at 25°C, and a maximum on-state resistance of 60 mΩ at 10 V gate-source voltage. It is rated for junction temperatures from -55°C to 150°C and supports avalanche energy up to 300 mJ. The MOSFET features low gate charge, low package inductance, and is avalanche rated. It complies with international standard packages and is rated for international safety and environmental standards including RoHS.
Developed using a charge compensation principle and proprietary process technology, these Ultra Junction MOSFETs provide the best-in-class Figure of Merit (on-resistance times gate charge), which translates into lowest conduction and switching losses. They exhibit the lowest on-state resistances in the industry. With low reverse recovery charge and time, the body diodes are capable of removing all the leftover energies during high-speed switching to avoid device failure and achieve high efficiency. Moreover, these new devices are avalanche capable and exhibit a superior dv/dt performance as well. They are robust against device failure caused by voltage spikes and accidental turn-on of parasitic bipolar transistors inherent in the MOSFET structure. As such these rugged devices require fewer snubbers and can be used in both hard and soft switching power converters. Lowest on-resistance RDS(ON) and gate charge Qg Fast soft recovery body diode dv/dt ruggedness Superior avalanche capability International standard packages
MOSFET, N-CH, 250V, 30A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:30A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFY30N25X3 | 03AH1031 |
| Product Name | 150V - 650V N-Channel Ultra Junction Power MOSFETs with HiPerFET™ Options | Mosfet, N-Ch, 250V, 30A, To-252; Channel Type Littelfuse |
| Polarity | N-Channel |