Littelfuse, Inc. 300V - 600V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) IXFX80N60P3

Description
The PolarP3™ HiPerFET™ product family is the latest addition to the benchmark high-performance Polar-Series product line for our product portfolio between 300V, 500V and 600V. Its high Figure of Merit (FOM) being the multiplication of Qg and in RDS(on) provide an excellent alternative to weaker super junction technologies. These PolarP3™ HiPerFETs demonstrate up to a 12 percent reduction in on-state resistance (Rdson), 14 percent reduction in gate charge (Qg) and as high as 20 percent increase in maximum power dissipation (Pd). Lower thermal resistances are also achieved due to reduced chip thicknesses, increasing total power density of the device. Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages
Request a Quote
Description
The PolarP3™ HiPerFET™ product family is the latest addition to the benchmark high-performance Polar-Series product line for our product portfolio between 300V, 500V and 600V. Its high Figure of Merit (FOM) being the multiplication of Qg and in RDS(on) provide an excellent alternative to weaker super junction technologies. These PolarP3™ HiPerFETs demonstrate up to a 12 percent reduction in on-state resistance (Rdson), 14 percent reduction in gate charge (Qg) and as high as 20 percent increase in maximum power dissipation (Pd). Lower thermal resistances are also achieved due to reduced chip thicknesses, increasing total power density of the device. Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXFX80N60P3 is an N-channel enhancement mode Power MOSFET designed for high-speed switching applications such as DC-DC converters, battery chargers, and AC motor drives. It features a 600 V drain-source breakdown voltage, 80 A continuous drain current at 25°C, and a maximum on-resistance of 77 mΩ at 10 V gate drive. The device includes a fast intrinsic diode with a reverse recovery time of 250 ns and is avalanche rated. It is packaged in a PLUS247 case measuring 21.34 mm × 16.13 mm, with a thermal resistance from junction to case of 0.096 °C/W and a maximum junction temperature of 150 °C. The part meets AEC-Q200 and is RoHS compliant. Peak pulse current is 200 A, with a transient thermal impedance supporting pulsed operation.

Datasheet Summary
Powered by GS/AI

The IXFX80N60P3 is an N-channel enhancement mode Power MOSFET designed for high-speed switching applications such as DC-DC converters, battery chargers, and AC motor drives. It features a 600 V drain-source breakdown voltage, 80 A continuous drain current at 25°C, and a maximum on-resistance of 77 mΩ at 10 V gate drive. The device includes a fast intrinsic diode with a reverse recovery time of 250 ns and is avalanche rated. It is packaged in a PLUS247 case measuring 21.34 mm × 16.13 mm, with a thermal resistance from junction to case of 0.096 °C/W and a maximum junction temperature of 150 °C. The part meets AEC-Q200 and is RoHS compliant. Peak pulse current is 200 A, with a transient thermal impedance supporting pulsed operation.

Suppliers

Company
Product
Description
Supplier Links
300V - 600V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) - IXFX80N60P3 - Littelfuse, Inc.
Rosemont, IL, United States
300V - 600V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs)
IXFX80N60P3
300V - 600V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) IXFX80N60P3
The PolarP3™ HiPerFET™ product family is the latest addition to the benchmark high-performance Polar-Series product line for our product portfolio between 300V, 500V and 600V. Its high Figure of Merit (FOM) being the multiplication of Qg and in RDS(on) provide an excellent alternative to weaker super junction technologies. These PolarP3™ HiPerFETs demonstrate up to a 12 percent reduction in on-state resistance (Rdson), 14 percent reduction in gate charge (Qg) and as high as 20 percent increase in maximum power dissipation (Pd). Lower thermal resistances are also achieved due to reduced chip thicknesses, increasing total power density of the device. Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages

The PolarP3™ HiPerFET™ product family is the latest addition to the benchmark high-performance Polar-Series product line for our product portfolio between 300V, 500V and 600V. Its high Figure of Merit (FOM) being the multiplication of Qg and in RDS(on) provide an excellent alternative to weaker super junction technologies. These PolarP3™ HiPerFETs demonstrate up to a 12 percent reduction in on-state resistance (Rdson), 14 percent reduction in gate charge (Qg) and as high as 20 percent increase in maximum power dissipation (Pd). Lower thermal resistances are also achieved due to reduced chip thicknesses, increasing total power density of the device. Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages

Supplier's Site Datasheet
MOSFETs - 8024502P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8024502P
MOSFETs 8024502P
MOSFET 600V 80A Polar3 HiPerFET PLUS247

MOSFET 600V 80A Polar3 HiPerFET PLUS247

Supplier's Site
MOSFETs - 8024502 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8024502
MOSFETs 8024502
MOSFET 600V 80A Polar3 HiPerFET PLUS247

MOSFET 600V 80A Polar3 HiPerFET PLUS247

Supplier's Site
MOSFETs - 1684748 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1684748
MOSFETs 1684748
MOSFET 600V 80A Polar3 HiPerFET PLUS247

MOSFET 600V 80A Polar3 HiPerFET PLUS247

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. RS Components, Ltd.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFX80N60P3 8024502P 8024502
Product Name 300V - 600V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) MOSFETs MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 155002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT223; Sot-223
View Details
CSD17559Q5 30V N-Channel NexFET? Power MOSFET - CSD17559Q5T - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0015 ohms
View Details
6 suppliers