The IXFX64N50Q3 is an N-channel enhancement mode MOSFET designed for high-power switching applications, featuring a 500V drain-source breakdown voltage, 64A continuous drain current, and a maximum RDS(on) of 85mΩ. It is packaged in a TO-264 case with a mounting torque of 1.13 Nm and weighs 6 g. The device includes a fast intrinsic rectifier with a reverse recovery time of 250 ns and supports a maximum dv/dt of 50 V/ns. It is avalanche rated with an energy rating of 4 J and complies with AEC-Q200. Thermal resistance from junction to case is 0.125 °C/W. The part operates over a junction temperature range of -55 °C to +150 °C and meets RoHS standards.
The Q3-Class series Power MOSFETs provide the end-user with a broad range of devices that demonstrate exceptional power switching performance, excellent thermal characteristics, enhanced device ruggedness, and high energy efficiency. Available with drain-to-source voltage ratings of 200V–1000V and drain current ratings of 10A–100A, the Q3-Class series features an optimized combination of low on-state resistance (Rdson) and gate charge (Qg), resulting in a substantial reduction in both the conduction and switching loss of the device.Power switching capabilities and device ruggedness are further enhanced through the utilization of our proven HiPerFETTM process, yielding a device with a fast intrinsic rectifier which provides for low reverse recovery charge (Qrr) while enhancing the commutating dV/dt ratings (up to 50V/ns) of the device. Advantages: Easy to Mount High Power Density Space savings Low Rdson per silicon area Low Qgand Qgd Excellent dV/dt performance High Speed Switching Fast intrinsic Rectifier Low Intrinsic Gate Resistance High Avalanche Energy Capabilities Excellent Thermal Performance
MOSFET N-Ch 500V 64A Q3 HiPerFET PLUS247
MOSFET N-Ch 500V 64A Q3 HiPerFET PLUS247
MOSFET N-Ch 500V 64A Q3 HiPerFET PLUS247
| Littelfuse, Inc. | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFX64N50Q3 | 8011503 | 8011503P |
| Product Name | 200V - 1100V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) | MOSFETs | MOSFETs |
| Polarity | N-Channel | N-Channel |