The IXFX44N80P is an N-channel enhancement mode MOSFET designed for high-power switching applications, featuring a drain-source voltage rating of 800 V, a continuous drain current of 44 A at 25°C, and a maximum pulsed drain current of 100 A. It has a maximum on-state resistance of 190 mΩ at 22 A and 10 V gate-source voltage, and is housed in a PLUS247 package. The device is avalanche rated, includes a fast intrinsic diode with a reverse recovery charge of 0.8 μC at 100 V, and supports a transient gate-source voltage of ±40 V. Thermal resistance from junction to case is 0.12 °C/W, and the device operates over a junction temperature range of -55°C to 150°C. It meets industry standards for avalanche and fast switching performance with low package inductance and is rated for high power density applications.
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG andRDS(on) Low Drain-to-Tab Capacitance Low Package Inductance
Power Field-Effect Transistor, 44A I(D), 800V, 0.19ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, PLASTIC, PLUS247, 3 PIN Product overview: IXFX44N80P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 44A, 800V, 0.19ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 44A, 800V, 0.19ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFX44N80P can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFX44N80P | 278-IXFX44N80P |
| Product Name | 100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) | N-Channel 44A 800V 0.19ohm MOSFET Transistor |
| Polarity | N-Channel |