The IXFX420N10T is an N-channel enhancement mode power MOSFET in a PLUS247 package, designed for high-current switching applications such as synchronous rectification, DC-DC converters, and AC motor drives. It has a drain-source voltage rating of 100 V, a continuous drain current of 160 A, and a maximum pulsed drain current of 1000 A. The device features a maximum on-state resistance of 2.6 mΩ at 25°C, an avalanche energy rating of 5 J, and a fast intrinsic diode with a reverse recovery time of 140 ns. It is rated for a junction temperature range of -55°C to 175°C, meets RoHS standards, and is packaged in a PLUS247 case weighing 6 g. The package supports easy mounting and high power density with low thermal resistance of 0.09 °C/W from junction to case.
Trench Gate Power MOSFETs are ideally suited for low voltage/ high current applications, requiring an exceedingly low RDS(on), thus guaranteeing very low power Dissipation. This, combined with wide ranging operating junction temperature from -40 °C to 175 °C make them suitable candidates for automobile applications and other similar demanding applications in harsh environments. Advantages: Easy to Mount Space Savings High power density International Standard Packages Low RDS(ON) Avalanche rated High Current Handling Capability Fast Intrinsic Rectifier
Power Field-Effect Transistor, Product overview: IXFX420N10T from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFX420N10T can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFX420N10T | 278-IXFX420N10T |
| Product Name | 55V - 300V Trench Gate Power MOSFETs with HiPerFET™ Options | MOSFET Transistor |
| Polarity | N-Channel |