The IXFX40N90P is an N-channel enhancement mode power MOSFET designed for switch-mode and resonant-mode power supplies, DC-DC converters, laser drivers, and motor drives. It is packaged in the PLUS247 case, measuring 21.34 mm maximum length and 16.13 mm maximum width, with a weight of 6 g. The device has a drain-source breakdown voltage of 900 V, a continuous drain current of 40 A at 25°C, and a maximum pulsed drain current of 80 A. Its drain-source on-state resistance is 230 mΩ maximum at 10 V gate-source voltage and 20 A drain current. It features an avalanche energy rating of 2.5 J, a fast intrinsic rectifier with reverse recovery time of 300 ns, and low package inductance. Thermal resistance from junction to case is 0.13 °C/W. The device is avalanche rated and meets a dv/dt rating of 15 V/ns.
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance
Power Field-Effect Transistor, 40A I(D), 900V, 0.21ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, PLASTIC, PLUS247, 3 PIN Product overview: IXFX40N90P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40A, 900V, 0.21ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40A, 900V, 0.21ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFX40N90P can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFX40N90P | 278-IXFX40N90P |
| Product Name | 100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) | N-Channel 40A 900V 0.21ohm MOSFET Transistor |
| Polarity | N-Channel |