The IXFX27N80Q is an N-channel enhancement mode Power MOSFET designed for high-power switching applications such as DC-DC converters, battery chargers, and AC motor control. It is packaged in the TO-264 AA case, measuring 25.91 to 26.16 mm in length and 19.81 to 19.96 mm in width. The device has a drain-source breakdown voltage of 800 V, a continuous drain current of 27 A at 25°C, and a drain-source on-resistance of 320 mΩ at 10 V gate voltage. It is rated for unclamped inductive switching with an avalanche energy of 2.5 J at 25°C, and features a fast intrinsic diode with a reverse recovery time of 250 ns. The package supports clip or spring mounting, and the molding compound meets UL 94 V-0 flammability requirements.
The Q-Class series devices are popular Power MOSFETs (HiPerFET™) for both hard switching and resonant mode applications, offering low gate charge and excellent ruggedness with a fast intrinsic diode. They are available in many standard industrial packages including isolated types.Advantages: Easy assembly High Power density Space savings International standard packages Rugged polysilicon gate cell structure Rated for Unclamped Inductive Load Switching (UIS) Fast intrinsic Rectifier
Power Field-Effect Transistor, 27A I(D), 800V, 0.32ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, PLASTIC, PLUS247, 3 PIN Product overview: IXFX27N80Q from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 27A, 800V, 0.32ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 27A, 800V, 0.32ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFX27N80Q can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFX27N80Q | 278-IXFX27N80Q |
| Product Name | 100V - 1000V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) | N-Channel 27A 800V 0.32ohm MOSFET Transistor |
| Polarity | N-Channel |