The IXFX150N30P3 is an N-channel enhancement mode power MOSFET with a 300 V drain-source breakdown voltage, 150 A continuous drain current, and an on-resistance of 19 mΩ at 25°C. It features a fast intrinsic diode, avalanche rating, and is housed in a PLUS247 package. The device supports a maximum junction temperature of 150°C, with thermal resistance from junction to case of 0.096°C/W. It is rated for a transient gate-source voltage of ±30 V and a maximum drain-source dv/dt of 35 V/ns. The part meets RoHS standards and is designed for applications including DC-DC converters, battery chargers, switch-mode power supplies, and motor drives.
The PolarP3™ HiPerFET™ product family is the latest addition to the benchmark high-performance Polar-Series product line for our product portfolio between 300V, 500V and 600V. Its high Figure of Merit (FOM) being the multiplication of Qg and in RDS(on) provide an excellent alternative to weaker super junction technologies. These PolarP3™ HiPerFETs demonstrate up to a 12 percent reduction in on-state resistance (Rdson), 14 percent reduction in gate charge (Qg) and as high as 20 percent increase in maximum power dissipation (Pd). Lower thermal resistances are also achieved due to reduced chip thicknesses, increasing total power density of the device. Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages
Trans MOSFET N-CH 300V 150A 3-Pin(3+Tab) PLUS 247 Product overview: IXFX150N30P3 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 150A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 150A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFX150N30P3 can be used for catalog matching and distributor lookup.
MOSFET 300V 150A Polar3 HiPerFET PLUS247
MOSFET 300V 150A Polar3 HiPerFET PLUS247
MOSFET 300V 150A Polar3 HiPerFET PLUS247
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFX150N30P3 | 278-IXFX150N30P3 | 8024495P | 8024495 |
| Product Name | 300V - 600V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) | 300V 150A MOSFET Transistor | MOSFETs | MOSFETs |
| Polarity | N-Channel | N-Channel | ||
| Package Type | TO-247; TO-247 PLUS | PLUS247 | Plus247 | |
| MOSFET Operating Mode | Enhancement | Enhancement | ||
| V(BR)DSS | 300 volts |