The IXFT94N30T is an N-channel enhancement mode power MOSFET designed for high-speed switching applications such as DC-DC converters, battery chargers, and AC motor drives. It is packaged in a TO-268 case with a weight of 4 g and features an avalanche rating, a low on-state resistance of 36 mΩ at 25°C, and a continuous drain current of 94 A. The device has a drain-source breakdown voltage of 300 V, a gate-source voltage rating of ±20 V, and an operating junction temperature range of -55°C to +150°C. It includes a fast intrinsic rectifier and demonstrates high power density with low thermal resistance of 0.14 °C/W from junction to case.
Trench Gate Power MOSFETs are ideally suited for low voltage/ high current applications, requiring an exceedingly low RDS(on), thus guaranteeing very low power Dissipation. This, combined with wide ranging operating junction temperature from -40 °C to 175 °C make them suitable candidates for automobile applications and other similar demanding applications in harsh environments. Advantages: Easy to Mount Space Savings High power density International Standard Packages Low RDS(ON) Avalanche rated High Current Handling Capability Fast Intrinsic Rectifier
Trans MOSFET N-CH 300V 94A 3-Pin(2+Tab) TO-268AA Product overview: IXFT94N30T from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 94A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 94A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFT94N30T can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFT94N30T | 278-IXFT94N30T |
| Product Name | 55V - 300V Trench Gate Power MOSFETs with HiPerFET™ Options | 300V 94A MOSFET Transistor |
| Polarity | N-Channel | |
| Package Type | TO-268S | |
| MOSFET Operating Mode | Enhancement |