The IXFT60N65X2HV is an N-channel enhancement mode power MOSFET rated for 650 V drain-source voltage and 60 A continuous drain current, designed for switch-mode and resonant-mode power supplies, DC-DC converters, PFC circuits, and motor drives. It is packaged in a TO-268HV case with a weight of 4 g and features a low RDS(on) of 52 mΩ, avalanche capability, and a fast intrinsic diode with a forward voltage of 1.4 V. The device meets an operating junction temperature range of -55 to 150 °C, has a maximum lead temperature for soldering of 300 °C, and a thermal resistance of 0.16 °C/W. It is qualified to AEC-Q200 and RoHS standards.
Developed using the charge compensation principle and proprietary process technology, these new devices exhibit the lowest on-state resistances, along with low gate charges and superior dv/dt performance. Their avalanche capability also enhances the device ruggedness. In addition, thanks to the fast soft-recovery body diode, the Ultra-Junction MOSFETs help reduce switching losses and electromagnetic interference (EMI). Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages
Ultra junction MOSFET 60A 650V TO268HV
Ultra junction MOSFET 60A 650V TO268HV
| Littelfuse, Inc. | RS Components, Ltd. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFT60N65X2HV | 1464378 |
| Product Name | 24 V Bidirectional 250 W Discrete TVS Diode | MOSFETs |
| Polarity | N-Channel | N-Channel |