The IXFT60N60X3HV is a 600V N-channel enhancement mode MOSFET in a TO-268HV package, rated for 60A continuous drain current at 25°C and 625W power dissipation. It features a maximum on-resistance of 51 mΩ at VGS = 10V and ID = 30A, with low gate charge (Qg = 51 nC) and low package inductance. The device is avalanche rated with an energy rating of 1.7 J and has a source-drain diode with a forward voltage of 1.4 V and reverse recovery charge of 2.7 µC. Thermal resistance from junction to case is 0.20 °C/W. It operates over a junction temperature range of -55°C to +150°C and meets AEC-Q200 and RoHS standards. The TO-268HV package has three pins: gate, source, and drain, with the drain tab connected to the drain terminal.
The 600V X3-Class Ultra Junction MOSFET IXFT60N60X3HV is available in 60A nominal current rating and TO-268HV package. These Power MOSFETs feature significantly reduced channel resistance RDS(on) and gate charge Qg. They feature the lowest figures of merit (FOM) RDS(on)xQg and RDS(on)xRthJC. These benefits enable designers to achieve higher efficiency using simplified thermal design. This HiPerFET™ series of power MOSFETs feature body diodes which offer low reverse recovery charge (QRM) and short reverse recovery time (trr). Low static losses Well-suited for high frequency applications Simplified thermal design High ruggedness against overvoltage Low gate drive power demand
| Littelfuse, Inc. | RS Components, Ltd. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFT60N60X3HV | 2457011 |
| Product Name | 150V - 650V N-Channel Ultra Junction Power MOSFETs with HiPerFET™ Options | MOSFETs |
| Polarity | N-Channel |