The Littelfuse N-Channel MOSFET, part number 03AH0941, is designed for high-performance applications with a maximum drain-source voltage (Vds) of 100V and a continuous drain current (Id) rating of 320A. It features a low on-resistance (Rds(on)) of 3.5 mΩ at a gate-source voltage (Vgs) of 10V, which contributes to its efficiency in power management. The device is avalanche rated and includes a fast intrinsic diode, making it suitable for applications such as synchronous rectification, DC-DC converters, and switch-mode power supplies. The MOSFET operates within a temperature range of -55°C to +175°C and is housed in a TO-268 package, facilitating surface mount applications. Its robust specifications and high current handling capability make it a viable option for engineers seeking reliable performance in demanding environments.
These devices are offered with drain-to-source voltage ratings from 40V to 170V and provide high current capabilities of up to 600 Amperes (Tc=@25oC). The combined high current ratings of these devices and available compact package options provide designers the ability to control more power within a smaller footprint. Furthermore, these devices promote device consolidation through the reduction or elimination of multiple paralleled lower current rated MOSFET devices in high power switching applications. The resultant effect is a reduction in part count, as well as the number of required drive components, thus improving upon over-all system simplicity, reliability, and cost. Advantages: Eliminates multiple paralleled lower current rated MOSFET devices Provides the ability to control more power within a smaller footprint Improves overall system reliability and cost High current capability (up to 600A) Low RDS(ON) and gate charge (Qg) Incorporates Littelfuse HiPerFETTM technology for fast power switching performance Avalanches capabilities
MOSFET, N-CH, 100V, 320A, TO-268; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:320A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFT320N10T2 | 03AH0941 |
| Product Name | 40V - 175V Trench Gate Power MOSFETs with HiPerFET™ Options | Mosfet, N-Ch, 100V, 320A, To-268; Channel Type Littelfuse |
| Polarity | N-Channel |