The IXFT220N20X3HV is an N-channel enhancement mode power MOSFET designed for high-power switching applications such as switch-mode and resonant-mode power supplies, DC-DC converters, PFC circuits, and motor drives. It is packaged in a TO-268HV case with a drain tab, weighs 4 g, and has a maximum drain-source voltage of 200 V and a continuous drain current of 220 A at 25°C. The on-resistance is 6.2 mΩ maximum at 10 V gate voltage and 110 A drain current. The device is avalanche rated with an energy rating of 2.5 J and a maximum dv/dt of 50 V/ns. It meets international standard package requirements and features low gate charge and low package inductance. The operating junction temperature range is -55°C to 150°C.
Developed using a charge compensation principle and proprietary process technology, these Ultra Junction MOSFETs provide the best-in-class Figure of Merit (on-resistance times gate charge), which translates into lowest conduction and switching losses. They exhibit the lowest on-state resistances in the industry. With low reverse recovery charge and time, the body diodes are capable of removing all the leftover energies during high-speed switching to avoid device failure and achieve high efficiency. Moreover, these new devices are avalanche capable and exhibit a superior dv/dt performance as well. They are robust against device failure caused by voltage spikes and accidental turn-on of parasitic bipolar transistors inherent in the MOSFET structure. As such these rugged devices require fewer snubbers and can be used in both hard and soft switching power converters. Lowest on-resistance RDS(ON) and gate charge Qg Fast soft recovery body diode dv/dt ruggedness Superior avalanche capability International standard packages
MOSFET, N-CH, 200V, 220A, 150DEG C, 890W; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:220A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFT220N20X3HV | 03AH0933 |
| Product Name | 150V - 650V N-Channel Ultra Junction Power MOSFETs with HiPerFET™ Options | Mosfet, N-Ch, 200V, 220A, 150Deg C, 890W; Channel Type Littelfuse |
| Polarity | N-Channel |