The IXFT16N120P is an N-channel enhancement mode MOSFET designed for high-voltage switching applications such as switch-mode power supplies, pulse power circuits, and DC-DC converters. It is packaged in a TO-268 case with a drain tab, measuring 20.80 to 21.46 mm in length and 15.75 to 16.26 mm in width. It has a drain-source voltage rating of 1200 V, continuous drain current of 16 A at 25°C, and a maximum drain-source on-resistance of 950 mΩ at 10 V gate-source voltage. The device features a fast intrinsic diode with reverse recovery time of 300 ns, is avalanche rated to 800 mJ, and operates with a junction temperature range of -55°C to +150°C. It meets RoHS standards and has low package inductance. The thermal resistance from junction to case is 0.19 °C/W.
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance
Power Field-Effect Transistor, 16A I(D), 1200V, 0.95ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-268AA, TO-268, 3 PIN Product overview: IXFT16N120P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 16A, 1200V, 0.95ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 16A, 1200V, 0.95ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFT16N120P can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFT16N120P | 278-IXFT16N120P |
| Product Name | 100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) | N-Channel 16A 1200V 0.95ohm MOSFET Transistor |
| Polarity | N-Channel |