Littelfuse, Inc. 40V - 175V Trench Gate Power MOSFETs with HiPerFET™ Options IXFT150N17T2

Description
These devices are offered with drain-to-source voltage ratings from 40V to 170V and provide high current capabilities of up to 600 Amperes (Tc=@25oC). The combined high current ratings of these devices and available compact package options provide designers the ability to control more power within a smaller footprint. Furthermore, these devices promote device consolidation through the reduction or elimination of multiple paralleled lower current rated MOSFET devices in high power switching applications. The resultant effect is a reduction in part count, as well as the number of required drive components, thus improving upon over-all system simplicity, reliability, and cost. Advantages: Eliminates multiple paralleled lower current rated MOSFET devices Provides the ability to control more power within a smaller footprint Improves overall system reliability and cost High current capability (up to 600A) Low RDS(ON) and gate charge (Qg) Incorporates Littelfuse HiPerFETTM technology for fast power switching performance Avalanches capabilities
Datasheet
Description
These devices are offered with drain-to-source voltage ratings from 40V to 170V and provide high current capabilities of up to 600 Amperes (Tc=@25oC). The combined high current ratings of these devices and available compact package options provide designers the ability to control more power within a smaller footprint. Furthermore, these devices promote device consolidation through the reduction or elimination of multiple paralleled lower current rated MOSFET devices in high power switching applications. The resultant effect is a reduction in part count, as well as the number of required drive components, thus improving upon over-all system simplicity, reliability, and cost. Advantages: Eliminates multiple paralleled lower current rated MOSFET devices Provides the ability to control more power within a smaller footprint Improves overall system reliability and cost High current capability (up to 600A) Low RDS(ON) and gate charge (Qg) Incorporates Littelfuse HiPerFETTM technology for fast power switching performance Avalanches capabilities
Datasheet

Suppliers

Company
Product
Description
Supplier Links
40V - 175V Trench Gate Power MOSFETs with HiPerFET™ Options - IXFT150N17T2 - Littelfuse, Inc.
Rosemont, IL, United States
40V - 175V Trench Gate Power MOSFETs with HiPerFET™ Options
IXFT150N17T2
40V - 175V Trench Gate Power MOSFETs with HiPerFET™ Options IXFT150N17T2
These devices are offered with drain-to-source voltage ratings from 40V to 170V and provide high current capabilities of up to 600 Amperes (Tc=@25oC). The combined high current ratings of these devices and available compact package options provide designers the ability to control more power within a smaller footprint. Furthermore, these devices promote device consolidation through the reduction or elimination of multiple paralleled lower current rated MOSFET devices in high power switching applications. The resultant effect is a reduction in part count, as well as the number of required drive components, thus improving upon over-all system simplicity, reliability, and cost. Advantages: Eliminates multiple paralleled lower current rated MOSFET devices Provides the ability to control more power within a smaller footprint Improves overall system reliability and cost High current capability (up to 600A) Low RDS(ON) and gate charge (Qg) Incorporates Littelfuse HiPerFETTM technology for fast power switching performance Avalanches capabilities

These devices are offered with drain-to-source voltage ratings from 40V to 170V and provide high current capabilities of up to 600 Amperes (Tc=@25oC). The combined high current ratings of these devices and available compact package options provide designers the ability to control more power within a smaller footprint. Furthermore, these devices promote device consolidation through the reduction or elimination of multiple paralleled lower current rated MOSFET devices in high power switching applications. The resultant effect is a reduction in part count, as well as the number of required drive components, thus improving upon over-all system simplicity, reliability, and cost. Advantages: Eliminates multiple paralleled lower current rated MOSFET devices Provides the ability to control more power within a smaller footprint Improves overall system reliability and cost High current capability (up to 600A) Low RDS(ON) and gate charge (Qg) Incorporates Littelfuse HiPerFETTM technology for fast power switching performance Avalanches capabilities

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Transistors
Product Number IXFT150N17T2
Product Name 40V - 175V Trench Gate Power MOSFETs with HiPerFET™ Options
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
MOSFETs - 7816701 - RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type Sot-363 (sc-88)
View Details
DC - 3.2 GHz, 125 Watt, 50 Volt GaN RF Power Transistor - QPD1008 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Transistor Grade / Operating Range Military
View Details
2 suppliers