The IXFT14N80P is an N-channel enhancement mode power MOSFET with a drain-source voltage rating of 800 V and a continuous drain current of 14 A at 25°C, designed for high-power switching applications. It is packaged in a TO-268 case with a weight of 5.5 g and features a low on-resistance of 720 mΩ at VGS = 10 V and ID = 7 A. The device is avalanche rated with an energy rating of 30 mJ and includes a fast intrinsic diode with a repetitive peak current of 40 A. It meets standards for unclamped inductive switching and has low package inductance for easier drive and protection. The operating junction temperature range is -55°C to 150°C, with a maximum case temperature of 150°C.
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance
Power Field-Effect Transistor, 14A I(D), 800V, 0.72ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-268AA, TO-268, 3 PIN Product overview: IXFT14N80P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 14A, 800V, 0.72ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 14A, 800V, 0.72ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFT14N80P can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFT14N80P | 278-IXFT14N80P |
| Product Name | 100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) | N-Channel 14A 800V 0.72ohm MOSFET Transistor |
| Polarity | N-Channel |