The IXFT140N10P is an N-channel enhancement mode power MOSFET with a 100 V drain-source breakdown voltage and a continuous drain current of 140 A at 25°C, housed in a TO-268 package. It features a low on-resistance of 11 mΩ at 10 V gate-source voltage and 140 A drain current, and a typical gate charge of 155 nC. The device is avalanche rated with a single pulse energy rating of 80 mJ and has a fast intrinsic diode with a reverse recovery time of 150 to 200 ns. It supports unclamped inductive switching, has low package inductance, and is rated for a maximum junction temperature of 175°C. The device is designed for high power density and easy mounting.
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance
Power Field-Effect Transistor, 140A I(D), 100V, 0.011ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-268AA, TO-268, 3 PIN Product overview: IXFT140N10P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 140A, 100V, 0.011ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 140A, 100V, 0.011ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFT140N10P can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFT140N10P | 278-IXFT140N10P |
| Product Name | 100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) | N-Channel 140A 100V 0.011ohm MOSFET Transistor |
| Polarity | N-Channel |