The IXFR44N80P is an N-channel enhancement mode power MOSFET with a drain-source voltage rating of 800 V and a continuous drain current of 25 A at 25°C, designed for use in DC-DC converters, battery chargers, switched-mode power supplies, and AC motor control. It is packaged in an ISOPLUS247 case with an electrically isolated tab rated for 2500 V isolation. The device features a low on-resistance of 200 mΩ at 10 V gate voltage, a fast intrinsic diode with reverse recovery time of 250 ns, and a thermal resistance from junction to case of 0.42 °C/W. It is avalanche rated with an unclamped inductive switching energy of 80 mJ at 25°C and meets RoHS standards. The operating junction temperature range is -55°C to 150°C.
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance
MOSFET N-Channel 800V 25A ISOPLUS247
MOSFET N-Channel 800V 25A ISOPLUS247
MOSFET N-Channel 800V 25A ISOPLUS247
| Littelfuse, Inc. | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFR44N80P | 194344 | 194344P |
| Product Name | 100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) | MOSFETs | MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel |