Littelfuse, Inc. 100V - 1000V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) IXFR44N50Q

Description
The Q-Class series devices are popular Power MOSFETs (HiPerFET™) for both hard switching and resonant mode applications, offering low gate charge and excellent ruggedness with a fast intrinsic diode. They are available in many standard industrial packages including isolated types.Advantages: Easy assembly High Power density Space savings International standard packages Rugged polysilicon gate cell structure Rated for Unclamped Inductive Load Switching (UIS) Fast intrinsic Rectifier
Request a Quote
Description
The Q-Class series devices are popular Power MOSFETs (HiPerFET™) for both hard switching and resonant mode applications, offering low gate charge and excellent ruggedness with a fast intrinsic diode. They are available in many standard industrial packages including isolated types.Advantages: Easy assembly High Power density Space savings International standard packages Rugged polysilicon gate cell structure Rated for Unclamped Inductive Load Switching (UIS) Fast intrinsic Rectifier
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXFR44N50Q is an N-channel enhancement mode power MOSFET rated for 500 V drain-source voltage and 34 A continuous drain current at 25°C, designed for hard switching and resonant-mode applications including DC-DC converters, battery chargers, and AC motor control. It features an ISOPLUS247TM package with an electrically isolated backside, providing 2500 V rms isolation and a low drain-to-tab capacitance of less than 30 pF. The RDS(on) is 120 mΩ at 25°C, with a thermal resistance junction-to-case of 0.40 K/W. The device is avalanche-rated, supports unclamped inductive load switching, and has a fast intrinsic diode with a reverse recovery time of 250 ns. Operating junction temperature ranges from -55°C to 150°C.

Datasheet Summary
Powered by GS/AI

The IXFR44N50Q is an N-channel enhancement mode power MOSFET rated for 500 V drain-source voltage and 34 A continuous drain current at 25°C, designed for hard switching and resonant-mode applications including DC-DC converters, battery chargers, and AC motor control. It features an ISOPLUS247TM package with an electrically isolated backside, providing 2500 V rms isolation and a low drain-to-tab capacitance of less than 30 pF. The RDS(on) is 120 mΩ at 25°C, with a thermal resistance junction-to-case of 0.40 K/W. The device is avalanche-rated, supports unclamped inductive load switching, and has a fast intrinsic diode with a reverse recovery time of 250 ns. Operating junction temperature ranges from -55°C to 150°C.

Suppliers

Company
Product
Description
Supplier Links
100V - 1000V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) - IXFR44N50Q - Littelfuse, Inc.
Rosemont, IL, United States
100V - 1000V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs)
IXFR44N50Q
100V - 1000V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) IXFR44N50Q
The Q-Class series devices are popular Power MOSFETs (HiPerFET™) for both hard switching and resonant mode applications, offering low gate charge and excellent ruggedness with a fast intrinsic diode. They are available in many standard industrial packages including isolated types.Advantages: Easy assembly High Power density Space savings International standard packages Rugged polysilicon gate cell structure Rated for Unclamped Inductive Load Switching (UIS) Fast intrinsic Rectifier

The Q-Class series devices are popular Power MOSFETs (HiPerFET™) for both hard switching and resonant mode applications, offering low gate charge and excellent ruggedness with a fast intrinsic diode. They are available in many standard industrial packages including isolated types.Advantages: Easy assembly High Power density Space savings International standard packages Rugged polysilicon gate cell structure Rated for Unclamped Inductive Load Switching (UIS) Fast intrinsic Rectifier

Supplier's Site Datasheet
Singapore, Singapore
N-Channel 34A 500V 0.12ohm MOSFET Transistor
278-IXFR44N50Q
N-Channel 34A 500V 0.12ohm MOSFET Transistor 278-IXFR44N50Q
Power Field-Effect Transistor, 34A I(D), 500V, 0.12ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, ISOPLUS247, 3 PIN Product overview: IXFR44N50Q from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 34A, 500V, 0.12ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 34A, 500V, 0.12ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFR44N50Q can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 34A I(D), 500V, 0.12ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, ISOPLUS247, 3 PIN Product overview: IXFR44N50Q from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 34A, 500V, 0.12ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 34A, 500V, 0.12ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFR44N50Q can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFR44N50Q 278-IXFR44N50Q
Product Name 100V - 1000V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) N-Channel 34A 500V 0.12ohm MOSFET Transistor
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD19535KCS 100V, N-Channel NexFET™ Power MOSFET - CSD19535KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 181000 milliamps
View Details
8 suppliers
Single FETs, MOSFETs - AUIRF7478QTR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910028SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers