The IXFR36N60P is an N-channel enhancement mode power MOSFET with a 600 V drain-source breakdown voltage and a continuous drain current of 20 A at 25°C, housed in an ISOPLUS247 package. It features a low on-resistance of 200 mΩ, a negative gate-source voltage rating of ±30 V, and an avalanche energy rating of 50 mJ. The device has a fast intrinsic diode with a reverse recovery time of 200 ns and is rated for unclamped inductive switching. It includes an electrically isolated back surface with 2500 V~ isolation, a maximum junction temperature of 150°C, and a thermal resistance from junction to case of 0.6 °C/W. The component meets avalanche-rated and fast recovery diode requirements and is designed for high power density and easy mounting. It is rated for operation from -55°C to 150°C and complies with international standard packaging.
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance
Power Field-Effect Transistor, 20A I(D), 600V, 0.2ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, ISOPLUS247, 3 PIN Product overview: IXFR36N60P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20A, 600V, 0.2ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20A, 600V, 0.2ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFR36N60P can be used for catalog matching and distributor lookup.
MOSFET, N, ISOPLUS247; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:20A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; Power Dissipation:208W RoHS Compliant: Yes
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFR36N60P | 278-IXFR36N60P | 24M3022 |
| Product Name | 100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) | N-Channel 20A 600V 0.2ohm MOSFET Transistor | Mosfet, N, Isoplus247; Channel Type Ixys Semiconductor |
| Polarity | N-Channel |