The IXFQ80N25X3 is an N-channel enhancement mode power MOSFET designed for high-power switching applications such as switch-mode and resonant-mode power supplies, DC-DC converters, PFC circuits, and motor drives. It is packaged in a TO-3P case with a drain tab and measures 5.5 g in weight. The device has a maximum drain-source voltage of 250 V, continuous drain current of 80 A at 25°C, and a typical on-resistance of 16 mΩ at 10 V gate voltage. It is avalanche rated with an energy rating of 1.2 J and supports transient gate-source voltage of ±30 V. Thermal resistance from junction to case is 0.25 °C/W. The MOSFET meets international standard package specifications and is rated for junction temperatures from -55 °C to 150 °C.
Developed using a charge compensation principle and proprietary process technology, these Ultra Junction MOSFETs provide the best-in-class Figure of Merit (on-resistance times gate charge), which translates into lowest conduction and switching losses. They exhibit the lowest on-state resistances in the industry. With low reverse recovery charge and time, the body diodes are capable of removing all the leftover energies during high-speed switching to avoid device failure and achieve high efficiency. Moreover, these new devices are avalanche capable and exhibit a superior dv/dt performance as well. They are robust against device failure caused by voltage spikes and accidental turn-on of parasitic bipolar transistors inherent in the MOSFET structure. As such these rugged devices require fewer snubbers and can be used in both hard and soft switching power converters. Lowest on-resistance RDS(ON) and gate charge Qg Fast soft recovery body diode dv/dt ruggedness Superior avalanche capability International standard packages
Trans MOSFET N-CH 250V 80A 3-Pin(3+Tab) TO-3P Product overview: IXFQ80N25X3 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFQ80N25X3 can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFQ80N25X3 | 278-IXFQ80N25X3 |
| Product Name | 150V - 650V N-Channel Ultra Junction Power MOSFETs with HiPerFET™ Options | 250V 80A MOSFET Transistor |
| Polarity | N-Channel | |
| Package Type | TO-3; TO-3 | |
| MOSFET Operating Mode | Enhancement |