Littelfuse, Inc. 150V - 650V N-Channel Ultra Junction Power MOSFETs with HiPerFET™ Options IXFQ72N30X3

Description
Developed using a charge compensation principle and proprietary process technology, these Ultra Junction MOSFETs provide the best-in-class Figure of Merit (on-resistance times gate charge), which translates into lowest conduction and switching losses. They exhibit the lowest on-state resistances in the industry. With low reverse recovery charge and time, the body diodes are capable of removing all the leftover energies during high-speed switching to avoid device failure and achieve high efficiency. Moreover, these new devices are avalanche capable and exhibit a superior dv/dt performance as well. They are robust against device failure caused by voltage spikes and accidental turn-on of parasitic bipolar transistors inherent in the MOSFET structure. As such these rugged devices require fewer snubbers and can be used in both hard and soft switching power converters. Lowest on-resistance RDS(ON) and gate charge Qg Fast soft recovery body diode dv/dt ruggedness Superior avalanche capability International standard packages
Datasheet
Description
Developed using a charge compensation principle and proprietary process technology, these Ultra Junction MOSFETs provide the best-in-class Figure of Merit (on-resistance times gate charge), which translates into lowest conduction and switching losses. They exhibit the lowest on-state resistances in the industry. With low reverse recovery charge and time, the body diodes are capable of removing all the leftover energies during high-speed switching to avoid device failure and achieve high efficiency. Moreover, these new devices are avalanche capable and exhibit a superior dv/dt performance as well. They are robust against device failure caused by voltage spikes and accidental turn-on of parasitic bipolar transistors inherent in the MOSFET structure. As such these rugged devices require fewer snubbers and can be used in both hard and soft switching power converters. Lowest on-resistance RDS(ON) and gate charge Qg Fast soft recovery body diode dv/dt ruggedness Superior avalanche capability International standard packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
150V - 650V N-Channel Ultra Junction Power MOSFETs with HiPerFET™ Options - IXFQ72N30X3 - Littelfuse, Inc.
Rosemont, IL, United States
150V - 650V N-Channel Ultra Junction Power MOSFETs with HiPerFET™ Options
IXFQ72N30X3
150V - 650V N-Channel Ultra Junction Power MOSFETs with HiPerFET™ Options IXFQ72N30X3
Developed using a charge compensation principle and proprietary process technology, these Ultra Junction MOSFETs provide the best-in-class Figure of Merit (on-resistance times gate charge), which translates into lowest conduction and switching losses. They exhibit the lowest on-state resistances in the industry. With low reverse recovery charge and time, the body diodes are capable of removing all the leftover energies during high-speed switching to avoid device failure and achieve high efficiency. Moreover, these new devices are avalanche capable and exhibit a superior dv/dt performance as well. They are robust against device failure caused by voltage spikes and accidental turn-on of parasitic bipolar transistors inherent in the MOSFET structure. As such these rugged devices require fewer snubbers and can be used in both hard and soft switching power converters. Lowest on-resistance RDS(ON) and gate charge Qg Fast soft recovery body diode dv/dt ruggedness Superior avalanche capability International standard packages

Developed using a charge compensation principle and proprietary process technology, these Ultra Junction MOSFETs provide the best-in-class Figure of Merit (on-resistance times gate charge), which translates into lowest conduction and switching losses. They exhibit the lowest on-state resistances in the industry. With low reverse recovery charge and time, the body diodes are capable of removing all the leftover energies during high-speed switching to avoid device failure and achieve high efficiency. Moreover, these new devices are avalanche capable and exhibit a superior dv/dt performance as well. They are robust against device failure caused by voltage spikes and accidental turn-on of parasitic bipolar transistors inherent in the MOSFET structure. As such these rugged devices require fewer snubbers and can be used in both hard and soft switching power converters. Lowest on-resistance RDS(ON) and gate charge Qg Fast soft recovery body diode dv/dt ruggedness Superior avalanche capability International standard packages

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Transistors
Product Number IXFQ72N30X3
Product Name 150V - 650V N-Channel Ultra Junction Power MOSFETs with HiPerFET™ Options
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

1150A IGBT MODULE FOR ONE PHASE - SK-H1-QOUT-D1K1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
CSD18534KCS 60V N-Channel NexFET Power MOSFET - CSD18534KCS - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type TO-220
View Details
9 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 94-3316 - Acme Chip Technology Co., Limited
Specs
Transistor Type MOSFET
Package Type TO-261-4, TO-261AA
View Details