Littelfuse, Inc. 100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) IXFP7N80P

Description
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance
Request a Quote
Description
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXFP7N80P is an N-channel enhancement mode Power MOSFET in a TO-220 package, designed for high-speed switching applications such as DC-DC converters, battery chargers, and AC motor drives. It has a drain-source voltage rating of 800 V, a continuous drain current of 7 A at 25°C, and a maximum drain-source on-resistance of 1.44 Ω at 10 V gate voltage. The device features an avalanche rated capability with 300 mJ energy rating, a fast intrinsic rectifier with reverse recovery time ≤250 ns, and a dynamic dv/dt rating of 10 V/ns. Thermal resistance from junction to case is 0.50 °C/W. It meets international standard package requirements and is rated for operation from -55°C to 150°C. The package weighs 3.0 g and supports a maximum lead temperature of 260°C for 10 seconds during soldering.

Datasheet Summary
Powered by GS/AI

The IXFP7N80P is an N-channel enhancement mode Power MOSFET in a TO-220 package, designed for high-speed switching applications such as DC-DC converters, battery chargers, and AC motor drives. It has a drain-source voltage rating of 800 V, a continuous drain current of 7 A at 25°C, and a maximum drain-source on-resistance of 1.44 Ω at 10 V gate voltage. The device features an avalanche rated capability with 300 mJ energy rating, a fast intrinsic rectifier with reverse recovery time ≤250 ns, and a dynamic dv/dt rating of 10 V/ns. Thermal resistance from junction to case is 0.50 °C/W. It meets international standard package requirements and is rated for operation from -55°C to 150°C. The package weighs 3.0 g and supports a maximum lead temperature of 260°C for 10 seconds during soldering.

Suppliers

Company
Product
Description
Supplier Links
100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) - IXFP7N80P - Littelfuse, Inc.
Rosemont, IL, United States
100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs)
IXFP7N80P
100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) IXFP7N80P
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance

Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance

Supplier's Site Datasheet
Singapore, Singapore
N-Channel 7A 800V 1.44ohm MOSFET Transistor
278-IXFP7N80P
N-Channel 7A 800V 1.44ohm MOSFET Transistor 278-IXFP7N80P
Power Field-Effect Transistor, 7A I(D), 800V, 1.44ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220, 3 PIN Product overview: IXFP7N80P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 7A, 800V, 1.44ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 7A, 800V, 1.44ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFP7N80P can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 7A I(D), 800V, 1.44ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220, 3 PIN Product overview: IXFP7N80P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 7A, 800V, 1.44ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 7A, 800V, 1.44ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFP7N80P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 194136 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
194136
MOSFETs 194136
MOSFET N-Channel 800V 7A TO220

MOSFET N-Channel 800V 7A TO220

Supplier's Site
MOSFETs - 194136P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
194136P
MOSFETs 194136P
MOSFET N-Channel 800V 7A TO220

MOSFET N-Channel 800V 7A TO220

Supplier's Site
MOSFETs - 1684486 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1684486
MOSFETs 1684486
MOSFET N-Channel 800V 7A TO220

MOSFET N-Channel 800V 7A TO220

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFP7N80P 278-IXFP7N80P 194136 194136P
Product Name 100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) N-Channel 7A 800V 1.44ohm MOSFET Transistor MOSFETs MOSFETs
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data