The IXFP7N100P is an N-channel enhancement mode MOSFET designed for switch-mode and resonant-mode power supplies, DC-DC converters, laser drivers, and motor drives. It is packaged in a TO-220 case with a drain tab and measures 3.0 g in weight. The device has a drain-source breakdown voltage of 1000 V, a continuous drain current of 7 A at 25°C, and a maximum pulsed drain current of 18 A. Its typical on-resistance is 1.9 Ω at 10 V gate-source voltage and 3.5 A drain current. It features an avalanche energy rating of 300 mJ, a fast intrinsic rectifier with a reverse recovery time of 300 ns, and a gate charge of 47 nC. The thermal resistance from junction to case is 0.50 °C/W. The MOSFET is avalanche rated, meets RoHS standards, and supports a junction temperature range of -55 °C to 150 °C.
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance
Power Field-Effect Transistor, 7A I(D), 1000V, 1.9ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, PLASTIC PACKAGE-3 Product overview: IXFP7N100P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 7A, 1000V, 1.9ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 7A, 1000V, 1.9ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFP7N100P can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFP7N100P | 278-IXFP7N100P |
| Product Name | 100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) | N-Channel 7A 1000V 1.9ohm MOSFET Transistor |
| Polarity | N-Channel |