The IXFP38N30X3 is an N-channel enhancement mode MOSFET rated for 300 V drain-source voltage and 38 A continuous drain current, designed for switch-mode, resonant-mode, and motor drive applications. It is packaged in a TO-220 case with a drain tab and has a maximum power dissipation of 240 W at 25°C. The device features a typical on-resistance of 50 mΩ at 25°C and is avalanche rated with an energy rating of 400 mJ. It meets RoHS standards and has a maximum junction temperature of 150°C. The TO-220 package has a thermal resistance from junction to case of 0.50 °C/W and a maximum lead solder temperature of 260°C for 10 seconds. The body diode has a forward voltage drop of 1.4 V and a repetitive peak current of 152 A.
Developed using a charge compensation principle and proprietary process technology, these Ultra Junction MOSFETs provide the best-in-class Figure of Merit (on-resistance times gate charge), which translates into lowest conduction and switching losses. They exhibit the lowest on-state resistances in the industry. With low reverse recovery charge and time, the body diodes are capable of removing all the leftover energies during high-speed switching to avoid device failure and achieve high efficiency. Moreover, these new devices are avalanche capable and exhibit a superior dv/dt performance as well. They are robust against device failure caused by voltage spikes and accidental turn-on of parasitic bipolar transistors inherent in the MOSFET structure. As such these rugged devices require fewer snubbers and can be used in both hard and soft switching power converters. Lowest on-resistance RDS(ON) and gate charge Qg Fast soft recovery body diode dv/dt ruggedness Superior avalanche capability International standard packages
Power Field-Effect Transistor, Product overview: IXFP38N30X3 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFP38N30X3 can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFP38N30X3 | 278-IXFP38N30X3 |
| Product Name | 150V - 650V N-Channel Ultra Junction Power MOSFETs with HiPerFET™ Options | MOSFET Transistor |
| Polarity | N-Channel |