The IXFP22N60P3 is an N-channel enhancement mode MOSFET designed for switch-mode and resonant-mode power supplies, DC-DC converters, and motor drives. It is packaged in a TO-220 case with a weight of 3.0 g. The device has a drain-source voltage rating of 600 V and a continuous drain current of 22 A at 25 °C. The maximum on-resistance RDS(on) is 390 mΩ at 10 V gate voltage and 11 A drain current. It is avalanche rated with an energy rating of 400 mJ and features a fast intrinsic rectifier. The gate-source voltage is limited to ±30 V continuous and ±40 V transient. The thermal resistance from junction to case is 0.50 °C/W. Operating junction temperature ranges from -55 °C to 150 °C.
The PolarP3™ HiPerFET™ product family is the latest addition to the benchmark high-performance Polar-Series product line for our product portfolio between 300V, 500V and 600V. Its high Figure of Merit (FOM) being the multiplication of Qg and in RDS(on) provide an excellent alternative to weaker super junction technologies. These PolarP3™ HiPerFETs demonstrate up to a 12 percent reduction in on-state resistance (Rdson), 14 percent reduction in gate charge (Qg) and as high as 20 percent increase in maximum power dissipation (Pd). Lower thermal resistances are also achieved due to reduced chip thicknesses, increasing total power density of the device. Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages
Power Field-Effect Transistor, Product overview: IXFP22N60P3 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFP22N60P3 can be used for catalog matching and distributor lookup.
MOSFET 600V 22A Polar3 HiPerFET TO220AB
MOSFET 600V 22A Polar3 HiPerFET TO220AB
MOSFET 600V 22A Polar3 HiPerFET TO220AB
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFP22N60P3 | 278-IXFP22N60P3 | 8024427 | 8024427P |
| Product Name | 300V - 600V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) | MOSFET Transistor | MOSFETs | MOSFETs |
| Polarity | N-Channel | N-Channel |