Ultra-Junction X-Class Power MOSFETs with fast body diodes are rugged devices that display the lowest on-state resistances in the industry, enabling very high power density in high-voltage power conversion applications. Developed using the charge compensation principle and proprietary process technology, these devices exhibit low gate charges and superior dv/dt performance. In addition, thanks to the fast soft-recovery body diode, these Ultra-Junction MOSFETs help reduce switching losses and electromagnetic interference (EMI). Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages
| Littelfuse, Inc. | |
|---|---|
| Product Category | Transistors |
| Product Number | IXFP18N60X |
| Product Name | Power Semiconductors & Control ICs - MOSFETs (Si/SiC) - N-Channel Ultra Junction - Series: X-Class - IXFP18N60X |
| Polarity | N-Channel |