The IXFP14N60P is an N-channel enhancement mode power MOSFET rated for 600 V drain-source voltage and 14 A continuous drain current, designed for switch-mode and resonant-mode power supplies, DC-DC converters, PFC circuits, and motor drives. It is packaged in a TO-220 case with a mounting torque of 1.13 Nm and weighs 3.0 g. The device has a maximum on-resistance of 550 mΩ at 25°C and is avalanche rated with an energy rating of 900 mJ. It features low gate charge (16 nC), low package inductance, and a reverse recovery time of 200 ns for its intrinsic body diode. The part meets RoHS and is designed for operation from -55°C to 150°C junction temperature. Thermal resistance from junction to case is 0.50 °C/W in the TO-220 package.
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance
Power Field-Effect Transistor, 14A I(D), 600V, 0.55ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220, 3 PIN Product overview: IXFP14N60P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 14A, 600V, 0.55ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 14A, 600V, 0.55ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFP14N60P can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFP14N60P | 278-IXFP14N60P |
| Product Name | 100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) | N-Channel 14A 600V 0.55ohm MOSFET Transistor |
| Polarity | N-Channel |