Littelfuse, Inc. 100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) IXFN82N60P

Description
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance
Request a Quote
Description
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXFN82N60P is an N-channel enhancement mode power MOSFET for high-speed switching applications such as DC-DC converters and AC motor drives. It is packaged in a miniBLOC with an aluminium nitride plastic body and weighs 30 g. It has a 600 V drain-source voltage rating, 82 A continuous drain current at 25 °C, and a 75 mΩ on-state resistance at 10 V gate-source voltage and 41 A drain current. The device is avalanche rated with 5 J single pulse energy, features a fast intrinsic rectifier with 200 ns reverse recovery time, and supports a 20 V/ns drain-to-source dv/dt rating. Thermal limits are -55 °C to 150 °C for operating and storage. Junction-to-case thermal resistance is 0.12 °C/W. It complies with RoHS standards.

Datasheet Summary
Powered by GS/AI

The IXFN82N60P is an N-channel enhancement mode power MOSFET for high-speed switching applications such as DC-DC converters and AC motor drives. It is packaged in a miniBLOC with an aluminium nitride plastic body and weighs 30 g. It has a 600 V drain-source voltage rating, 82 A continuous drain current at 25 °C, and a 75 mΩ on-state resistance at 10 V gate-source voltage and 41 A drain current. The device is avalanche rated with 5 J single pulse energy, features a fast intrinsic rectifier with 200 ns reverse recovery time, and supports a 20 V/ns drain-to-source dv/dt rating. Thermal limits are -55 °C to 150 °C for operating and storage. Junction-to-case thermal resistance is 0.12 °C/W. It complies with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) - IXFN82N60P - Littelfuse, Inc.
Rosemont, IL, United States
100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs)
IXFN82N60P
100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) IXFN82N60P
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance

Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance

Supplier's Site Datasheet
MOSFETs - 194130 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
194130
MOSFETs 194130
MOSFET N-Channel 600V 72A SOT227B

MOSFET N-Channel 600V 72A SOT227B

Supplier's Site
MOSFETs - 1684484 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1684484
MOSFETs 1684484
MOSFET N-Channel 600V 72A SOT227B

MOSFET N-Channel 600V 72A SOT227B

Supplier's Site
Singapore, Singapore
600V 82A MOSFET Transistor
278-IXFN82N60P
600V 82A MOSFET Transistor 278-IXFN82N60P
600V N-Ch MOSFET, 82A, 0.075Ω, 4-Pin Product overview: IXFN82N60P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 82A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 82A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFN82N60P can be used for catalog matching and distributor lookup.

600V N-Ch MOSFET, 82A, 0.075Ω, 4-Pin Product overview: IXFN82N60P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 82A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 82A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFN82N60P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 600V, 72A, Sot-227B; Channel Type Ixys Semiconductor - 58Y5889 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 72A, Sot-227B; Channel Type Ixys Semiconductor
58Y5889
Mosfet, N-Ch, 600V, 72A, Sot-227B; Channel Type Ixys Semiconductor 58Y5889
MOSFET, N-CH, 600V, 72A, SOT-227B; Channel Type:N Channel; Continuous Drain Current Id:72A; Drain Source Voltage Vds:600V; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; Power Dissipation:1.04kW RoHS Compliant: Yes

MOSFET, N-CH, 600V, 72A, SOT-227B; Channel Type:N Channel; Continuous Drain Current Id:72A; Drain Source Voltage Vds:600V; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; Power Dissipation:1.04kW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFN82N60P 194130 278-IXFN82N60P 58Y5889
Product Name 100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) MOSFETs 600V 82A MOSFET Transistor Mosfet, N-Ch, 600V, 72A, Sot-227B; Channel Type Ixys Semiconductor
Polarity N-Channel N-Channel
Package Type SOT-227 Sot-227b TO-3
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data