The IXFN80N50P is an N-channel enhancement mode power MOSFET designed for high-power switching applications, featuring a fast intrinsic diode and avalanche rating. It is packaged in a miniBLOC, SOT-227B case with a weight of 30 g and mounting torque of 1.5 Nm. The device has a drain-source breakdown voltage of 500 V, continuous drain current of 66 A at 25°C, and a maximum pulsed drain current of 200 A. Its on-resistance is 65 mΩ at 10 V gate drive and 40 A drain current, with a thermal resistance junction-to-case of 0.18°C/W and case-to-heatsink of 0.05°C/W. The device is UL recognized, isolated at 2500 V~, and meets the AEC-Q200 standard. It supports unclamped inductive switching up to 80 mJ and has a maximum junction temperature of 150°C.
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance
N-Ch MOSFET, 500V, 66A, 0.065Ω, 4-Pin Product overview: IXFN80N50P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 66A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 66A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFN80N50P can be used for catalog matching and distributor lookup.
MOSFET, MODULE, N-CH, 500V, 66A; Channel Type:N Channel; Continuous Drain Current Id:66A; Drain Source Voltage Vds:500V; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; Power Dissipation:700W RoHS Compliant: Yes
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFN80N50P | 278-IXFN80N50P | 03AH0777 |
| Product Name | 100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) | 500V 66A MOSFET Transistor | Mosfet, Module, N-Ch, 500V, 66A; Channel Type Littelfuse |
| Polarity | N-Channel |