The IXFN80N50 is an N-channel enhancement mode Power MOSFET for high-power switching applications such as DC-DC converters and switched-mode power supplies. It is packaged in a miniBLOC (SOT-227 B) case, measuring 31.5-31.88 mm by 7.8-8.2 mm and weighing 30 g. The device has a 500 V drain-source rating and 80 A continuous drain current at 25°C, with a pulsed current capability of 320 A. Its on-resistance is 55 mΩ at 10 V gate drive. It features avalanche ruggedness with 64 mJ unclamped inductive switching energy, low package inductance, and a fast intrinsic rectifier. Thermal resistance is 0.16 K/W junction-to-case and 0.05 K/W case-to-heatsink. The part operates from -55°C to 150°C and uses aluminum nitride isolation. Mounting torque is 1.5 Nm.
The N-Channel HiPerFET™ Standard series includes popular Power MOSFETs (HiPerFET™) for both hard switching and resonant mode applications, offering low gate charge and excellent ruggedness with a fast intrinsic diode. This series is available in many standard industrial packages including isolated types.Advantages: Easy to mount Space savings High power density International Standard Packages High Current Handling Capability Low RDS(on) HDMOS process Avalanche Rated Low Package Inductance Fast intrinsic diode
Trans MOSFET N-CH 500V 80A 4-Pin SOT-227B Product overview: IXFN80N50 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFN80N50 can be used for catalog matching and distributor lookup.
N CHANNEL MOSFET, 500V, 80A, SOT-227B; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:80A; Transistor Mounting:Module; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V; MSL:- RoHS Compliant: Yes
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFN80N50 | 278-IXFN80N50 | 38K3184 |
| Product Name | 60V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) | 500V 80A MOSFET Transistor | N Channel Mosfet, 500V, 80A, Sot-227B; Channel Type Ixys Semiconductor |
| Polarity | N-Channel | N-Channel | |
| Package Type | SOT-227 | TO-3 | |
| MOSFET Operating Mode | Enhancement | ||
| V(BR)DSS | 500 volts |