The IXFN70N120SK is a silicon carbide power MOSFET designed for high-voltage switching applications including solar inverters, motor drives, and UPS systems. It is packaged in an industry-standard SOT-227B (minibloc) housing with a backside aluminum nitride isolation layer and a Kelvin source connection for improved drive performance. The device supports a maximum drain-source voltage of 1200 V and a continuous drain current of 68 A at 25°C, with a maximum on-resistance of 34 mΩ at 25°C. It has a thermal resistance from junction to case of 0.45 K/W and operates reliably between -40°C and 150°C. The package provides 2500 V~ isolation between terminals and the backside, and meets UL 94 V-0 flammability standards. It is RoHS compliant.
Industrial grade, single switch SiC mosfet built in a 4 connectors, UL certified SOT227B package providing 3000V isolation (1s). Featuring a kelvin connection pin, and exhibiting good power cycling characteristics, and a very fast and low losses switching behaviour, this mosfets is recommend for use in high speed industrial switch mode power supplies and for pulsed power.
Trans MOSFET N-CH SiC 1.2KV 68A 4-Pin SOT-227B Tube Product overview: IXFN70N120SK from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 68A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.2KV, 68A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFN70N120SK can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFN70N120SK | 278-IXFN70N120SK |
| Product Name | Enhancement Mode | 1.2KV 68A MOSFET Transistor |
| MOSFET Operating Mode | Enhancement | Enhancement |
| V(BR)DSS | 1200 volts | 1200 volts |
| IDSS | 70000 milliamps |