Littelfuse, Inc. 100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) IXFN64N50P

Description
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG andRDS(on) Low Drain-to-Tab Capacitance Low Package Inductance
Request a Quote
Description
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG andRDS(on) Low Drain-to-Tab Capacitance Low Package Inductance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXFN64N50P is an N-channel enhancement mode MOSFET designed for switched-mode and resonant-mode power supplies, DC-DC converters, and motor drives. It is packaged in a miniBLOC (SOT-227B) case with a weight of 30 g. The device has a drain-source voltage rating of 500 V, a continuous drain current of 50 A at 25°C, and a maximum pulsed drain current of 150 A. Its on-state resistance is 85 mΩ at 10 V gate voltage and 32 A drain current. The MOSFET features a fast intrinsic diode with a reverse recovery time of 200 ns, is avalanche rated, and has an isolation voltage of 2500 V~. Thermal resistance from junction to case is 0.20 °C/W. It meets the miniBLOC dimensional standard and is rated for junction temperatures from -55°C to 150°C.

Datasheet Summary
Powered by GS/AI

The IXFN64N50P is an N-channel enhancement mode MOSFET designed for switched-mode and resonant-mode power supplies, DC-DC converters, and motor drives. It is packaged in a miniBLOC (SOT-227B) case with a weight of 30 g. The device has a drain-source voltage rating of 500 V, a continuous drain current of 50 A at 25°C, and a maximum pulsed drain current of 150 A. Its on-state resistance is 85 mΩ at 10 V gate voltage and 32 A drain current. The MOSFET features a fast intrinsic diode with a reverse recovery time of 200 ns, is avalanche rated, and has an isolation voltage of 2500 V~. Thermal resistance from junction to case is 0.20 °C/W. It meets the miniBLOC dimensional standard and is rated for junction temperatures from -55°C to 150°C.

Suppliers

Company
Product
Description
Supplier Links
100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) - IXFN64N50P - Littelfuse, Inc.
Rosemont, IL, United States
100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs)
IXFN64N50P
100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) IXFN64N50P
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG andRDS(on) Low Drain-to-Tab Capacitance Low Package Inductance

Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG andRDS(on) Low Drain-to-Tab Capacitance Low Package Inductance

Supplier's Site Datasheet
Singapore, Singapore
500V 61A 0.085 Ohm MOSFET Transistor
278-IXFN64N50P
500V 61A 0.085 Ohm MOSFET Transistor 278-IXFN64N50P
N-Ch MOSFET, 500V, 61A, 0.085 Ohm, 4-Pin Product overview: IXFN64N50P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 61A, 0.085 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 61A, 0.085 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFN64N50P can be used for catalog matching and distributor lookup.

N-Ch MOSFET, 500V, 61A, 0.085 Ohm, 4-Pin Product overview: IXFN64N50P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 61A, 0.085 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 61A, 0.085 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFN64N50P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 194568 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
194568
MOSFETs 194568
MOSFET N-Channel 500V 50A SOT227B

MOSFET N-Channel 500V 50A SOT227B

Supplier's Site
MOSFETs - 194568P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
194568P
MOSFETs 194568P
MOSFET N-Channel 500V 50A SOT227B

MOSFET N-Channel 500V 50A SOT227B

Supplier's Site
MOSFETs - 9200789 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9200789
MOSFETs 9200789
MOSFET N-Channel 500V 50A SOT227B

MOSFET N-Channel 500V 50A SOT227B

Supplier's Site
Mosfet, N Channel, 500V, 61A, Sot-227B; Transistor Polarity Ixys Semiconductor - 58M7625 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 500V, 61A, Sot-227B; Transistor Polarity Ixys Semiconductor
58M7625
Mosfet, N Channel, 500V, 61A, Sot-227B; Transistor Polarity Ixys Semiconductor 58M7625
MOSFET, N CHANNEL, 500V, 61A, SOT-227B; Transistor Polarity:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:61A; On Resistance Rds(on):0.085ohm; Transistor Mounting:Module; Rds(on) Test Voltage Vgs:10V; MSL:- RoHS Compliant: Yes

MOSFET, N CHANNEL, 500V, 61A, SOT-227B; Transistor Polarity:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:61A; On Resistance Rds(on):0.085ohm; Transistor Mounting:Module; Rds(on) Test Voltage Vgs:10V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFN64N50P 278-IXFN64N50P 194568 194568P 58M7625
Product Name 100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) 500V 61A 0.085 Ohm MOSFET Transistor MOSFETs MOSFETs Mosfet, N Channel, 500V, 61A, Sot-227B; Transistor Polarity Ixys Semiconductor
Polarity N-Channel N-Channel N-Channel N-Channel
Package Type SOT-227 Sot-227b SOT-227 TO-3
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel Power MOSFET - 2N7002 - Infineon Technologies AG
Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
VGS(off) 1.5 to 2.5 volts
View Details
N-channel 40 V, 10 mΩ standard level MOSFET in LFPAK33 - BUK7M10-40EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 56000 milliamps
View Details
8 suppliers
QUAD/DUAL N-CHANNEL ZERO THRESHOLD™ EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110800APCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers
CSD18509Q5B 40V, N-Channel NexFET(TM) Power MOSFET, CSD18509Q5B - CSD18509Q5BT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0017 ohms
View Details
9 suppliers