IXFN50N120SiC is a Silicon Carbide power MOSFET designed for high-voltage switching applications such as solar inverters, motor drives, and switch mode power supplies. It is packaged in an SOT-227B (minibloc) case with a base plate featuring aluminum nitride isolation and measures 30 g in weight. The device has a maximum drain-source breakdown voltage of 1200 V, a continuous drain current rating of 47 A at 25°C, and a maximum on-state resistance of 50 mΩ at 25°C. It supports a junction temperature up to 175°C, has a thermal resistance junction-to-case of 0.55 K/W, and is rated for 2500 V~ isolation voltage for one minute. The part is RoHS compliant and meets UL 94V-0 flammability rating for its epoxy encapsulation.
Industrial grade, single switch SiC mosfet built in a 4 connectors, UL certified SOT227B package providing 3000V isolation (1s). Featuring a kelvin connection pin, and exhibiting good power cycling characteristics, and a very fast and low losses switching behaviour, this mosfets is recommend for use in high speed industrial switch mode power supplies and for pulsed power. The switch in the IXFN50N120SIC MOSFET is realized with two 80mΩ chips in parallel for optimized thermal dissipation performance.
Power Field-Effect Transistor, Product overview: IXFN50N120SIC from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFN50N120SIC can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFN50N120SIC | 278-IXFN50N120SIC |
| Product Name | Enhancement Mode | MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |