The IXFN48N60P is an N-channel enhancement mode Power MOSFET with a 600 V drain-source breakdown voltage and a continuous drain current of 40 A at 25°C. It is packaged in a miniBLOC (SOT-227B) case with a mounting height of 1.6 mm and weighs 30 g. The device features a low on-resistance of 140 mΩ, an integrated fast recovery diode with a reverse recovery time of 200 ns, and is rated for unclamped inductive switching with an energy of 70 mJ. It supports a maximum junction temperature of 150°C and has a thermal resistance from junction to case of 0.2 °C/W. The package meets UL94V-0 flammability standards and includes an aluminum nitride isolation base. The device is avalanche rated and has a high dv/dt capability of 10 V/ns.
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance
Power Field-Effect Transistor, 40A I(D), 600V, 0.14ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, PLASTIC, MINIBLOC-4 Product overview: IXFN48N60P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40A, 600V, 0.14ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40A, 600V, 0.14ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFN48N60P can be used for catalog matching and distributor lookup.
MOSFET MODULE, N-CH, 600V, 40A, SOT-227B; Transistor Polarity:N Channel; Continuous Drain Current Id:40A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.14ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5.5V; Power RoHS Compliant: Yes
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFN48N60P | 278-IXFN48N60P | 194473 | 194473P | 02AC9814 |
| Product Name | 100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) | N-Channel 40A 600V 0.14ohm MOSFET Transistor | MOSFETs | MOSFETs | Mosfet Module, N-Ch, 600V, 40A, Sot-227B; Transistor Polarity Ixys Semiconductor |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| Package Type | SOT-227 | Sot-227b | SOT-227 | TO-3 | |
| MOSFET Operating Mode | Enhancement |