The IXFN44N80Q3 is an N-channel enhancement mode power MOSFET with a drain-source voltage rating of 800 V and a continuous drain current of 37 A at 25°C. It features a miniBLOC package with aluminum nitride isolation, weighing 30 g, and includes a fast intrinsic rectifier with a reverse recovery time ≤300 ns. The device has a maximum on-resistance of 190 mΩ at 22 A and 10 V gate drive, and an avalanche energy rating of 3.5 J. It meets avalanche-rated, low-inductance, and high-power-density design requirements, with thermal resistance from junction to case of 0.16°C/W and case to sink of 0.05°C/W. The part is rated for operation from -55°C to 150°C junction temperature and supports mounting torque of 1.5 Nm for the base plate. It is avalanche-rated and complies with international packaging standards.
The Q3-Class series Power MOSFETs provide the end-user with a broad range of devices that demonstrate exceptional power switching performance, excellent thermal characteristics, enhanced device ruggedness, and high energy efficiency. Available with drain-to-source voltage ratings of 200V–1000V and drain current ratings of 10A–100A, the Q3-Class series features an optimized combination of low on-state resistance (Rdson) and gate charge (Qg), resulting in a substantial reduction in both the conduction and switching loss of the device.Power switching capabilities and device ruggedness are further enhanced through the utilization of our proven HiPerFETTM process, yielding a device with a fast intrinsic rectifier which provides for low reverse recovery charge (Qrr) while enhancing the commutating dV/dt ratings (up to 50V/ns) of the device. Advantages: Easy to Mount High Power Density Space savings Low Rdson per silicon area Low Qg and Qgd Excellent dV/dt performance High Speed Switching Fast intrinsic Rectifier Low Intrinsic Gate Resistance High Avalanche Energy Capabilities Excellent Thermal Performance
Power Field-Effect Transistor, Product overview: IXFN44N80Q3 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFN44N80Q3 can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFN44N80Q3 | 278-IXFN44N80Q3 |
| Product Name | 200V - 1100V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) | MOSFET Transistor |
| Polarity | N-Channel |